MTC 175 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
MTC 175
Description
Contact Resistance: 150 Ohms Max
Switching Voltage: 175 Vac
Switching Current: 0.25A
Differential Angle: 120 Deg Max
Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in)
Tilt Switch
Description
Contact Resistance: 150 Ohms Max
Switching Voltage: 175 Vac
Switching Current: 0.25A
Differential Angle: 120 Deg Max
Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in)
Tilt Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
MTC 175
Contact Resistance: 150 Ohms Max
Switching Voltage: 175 Vac
Switching Current: 0.25A
Differential Angle: 120 Deg Max
Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in)
Tilt Switch
- Contact Resistance: 150 Ohms Max
- Switching Voltage: 175 Vac
- Switching Current: 0.25A
- Differential Angle: 120 Deg Max
- Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in)
- Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
MTC 175 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
90 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details