DigiPas Technologies Inc. DWL-5000XY Series Control Box

Description
Specification Programmable Relay Contacts Outputs: 4 x SPDT Relay – 3A at 30 VDC (NC), 5A at 30 VDC (NO) I/O communication protocols: RS232/ RS485: 8 Data bits, no parity, 1 stop bits, 115200bps USB: 2.0 Bluetooth: Industrial Class 1 (optional) Power supply: 12V DC Max. current consumption: 1.2 A RS485 interface for Digi-Pas® 2-Axis sensor modules Operating temperature: -20°C to +70°C Storage temperature: -30°C to +80°C Weight: Approx. 490g Dimension: 234 x 132 x 53 mm Benefit The Control Box (when used in conjunction with PC Sync Software - Pro edition) is particularly useful to instantly and effectively enabling application engineers to make preliminary assessment on a project involving the extraction of leveling and angular readings in real-time from an inclination sensor without the need for concerning on the lead times for developing own programming codes. Its relay outputs provide application engineers immediate flexibility to set targeted tilt angle/vibration values via the Professional PC Sync software to initiate trigger/control on external peripheral devices such as siren/alarm, valve, motor, strobe lights, etc. Able to operate independently to trigger relay contacts after PC is detached from the Control Box Allows up to 4 of sensor modules connection simultaneously for real-time monitoring (note: system response time increases progressively with number of sensor added) LED indications for active sensor module connected Multiple I/O communication protocols such as USB, RS232, RS485 & Wireless Bluetooth, available to meet requirement of various applications Features MULTIPLE I/O PROTOCOLS Various standard industrial communication protocols available i.e. USB 2.0, RS232 & RS485 RELAY CONTACT OUTPUT Enable user to configure relay output setting to trigger external peripheral device. (e.g. siren, valve, strobe light, motor, etc.) USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements. WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1) for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required) PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for remote data acquisition, logging, processing, analysis on angular measurements and control output of peripheral devices.
Datasheet
Description
Specification Programmable Relay Contacts Outputs: 4 x SPDT Relay – 3A at 30 VDC (NC), 5A at 30 VDC (NO) I/O communication protocols: RS232/ RS485: 8 Data bits, no parity, 1 stop bits, 115200bps USB: 2.0 Bluetooth: Industrial Class 1 (optional) Power supply: 12V DC Max. current consumption: 1.2 A RS485 interface for Digi-Pas® 2-Axis sensor modules Operating temperature: -20°C to +70°C Storage temperature: -30°C to +80°C Weight: Approx. 490g Dimension: 234 x 132 x 53 mm Benefit The Control Box (when used in conjunction with PC Sync Software - Pro edition) is particularly useful to instantly and effectively enabling application engineers to make preliminary assessment on a project involving the extraction of leveling and angular readings in real-time from an inclination sensor without the need for concerning on the lead times for developing own programming codes. Its relay outputs provide application engineers immediate flexibility to set targeted tilt angle/vibration values via the Professional PC Sync software to initiate trigger/control on external peripheral devices such as siren/alarm, valve, motor, strobe lights, etc. Able to operate independently to trigger relay contacts after PC is detached from the Control Box Allows up to 4 of sensor modules connection simultaneously for real-time monitoring (note: system response time increases progressively with number of sensor added) LED indications for active sensor module connected Multiple I/O communication protocols such as USB, RS232, RS485 & Wireless Bluetooth, available to meet requirement of various applications Features MULTIPLE I/O PROTOCOLS Various standard industrial communication protocols available i.e. USB 2.0, RS232 & RS485 RELAY CONTACT OUTPUT Enable user to configure relay output setting to trigger external peripheral device. (e.g. siren, valve, strobe light, motor, etc.) USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements. WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1) for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required) PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for remote data acquisition, logging, processing, analysis on angular measurements and control output of peripheral devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DWL-5000XY Series Control Box -  - DigiPas Technologies Inc.
Irvine, CA, United States
DWL-5000XY Series Control Box
DWL-5000XY Series Control Box
Specification Programmable Relay Contacts Outputs: 4 x SPDT Relay – 3A at 30 VDC (NC), 5A at 30 VDC (NO) I/O communication protocols: RS232/ RS485: 8 Data bits, no parity, 1 stop bits, 115200bps USB: 2.0 Bluetooth: Industrial Class 1 (optional) Power supply: 12V DC Max. current consumption: 1.2 A RS485 interface for Digi-Pas® 2-Axis sensor modules Operating temperature: -20°C to +70°C Storage temperature: -30°C to +80°C Weight: Approx. 490g Dimension: 234 x 132 x 53 mm Benefit The Control Box (when used in conjunction with PC Sync Software - Pro edition) is particularly useful to instantly and effectively enabling application engineers to make preliminary assessment on a project involving the extraction of leveling and angular readings in real-time from an inclination sensor without the need for concerning on the lead times for developing own programming codes. Its relay outputs provide application engineers immediate flexibility to set targeted tilt angle/vibration values via the Professional PC Sync software to initiate trigger/control on external peripheral devices such as siren/alarm, valve, motor, strobe lights, etc. Able to operate independently to trigger relay contacts after PC is detached from the Control Box Allows up to 4 of sensor modules connection simultaneously for real-time monitoring (note: system response time increases progressively with number of sensor added) LED indications for active sensor module connected Multiple I/O communication protocols such as USB, RS232, RS485 & Wireless Bluetooth, available to meet requirement of various applications Features MULTIPLE I/O PROTOCOLS Various standard industrial communication protocols available i.e. USB 2.0, RS232 & RS485 RELAY CONTACT OUTPUT Enable user to configure relay output setting to trigger external peripheral device. (e.g. siren, valve, strobe light, motor, etc.) USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements. WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1) for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required) PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for remote data acquisition, logging, processing, analysis on angular measurements and control output of peripheral devices.

Specification


  • Programmable Relay Contacts Outputs: 4 x SPDT Relay – 3A at 30 VDC (NC), 5A at 30 VDC (NO)
  • I/O communication protocols:
    • RS232/ RS485: 8 Data bits, no parity, 1 stop bits, 115200bps
    • USB: 2.0
    • Bluetooth: Industrial Class 1 (optional)
  • Power supply: 12V DC
  • Max. current consumption: 1.2 A
  • RS485 interface for Digi-Pas® 2-Axis sensor modules
  • Operating temperature: -20°C to +70°C
  • Storage temperature: -30°C to +80°C
  • Weight: Approx. 490g
  • Dimension: 234 x 132 x 53 mm

Benefit


  • The Control Box (when used in conjunction with PC Sync Software - Pro edition) is particularly useful to instantly and effectively enabling application engineers to make preliminary assessment on a project involving the extraction of leveling and angular readings in real-time from an inclination sensor without the need for concerning on the lead times for developing own programming codes.
  • Its relay outputs provide application engineers immediate flexibility to set targeted tilt angle/vibration values via the Professional PC Sync software to initiate trigger/control on external peripheral devices such as siren/alarm, valve, motor, strobe lights, etc.
  • Able to operate independently to trigger relay contacts after PC is detached from the Control Box
  • Allows up to 4 of sensor modules connection simultaneously for real-time monitoring (note: system response time increases progressively with number of sensor added)
  • LED indications for active sensor module connected
  • Multiple I/O communication protocols such as USB, RS232, RS485 & Wireless Bluetooth, available to meet requirement of various applications

Features


  • MULTIPLE I/O PROTOCOLS Various standard industrial communication protocols available i.e. USB 2.0, RS232 & RS485
  • RELAY CONTACT OUTPUT Enable user to configure relay output setting to trigger external peripheral device. (e.g. siren, valve, strobe light, motor, etc.)
  • USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer.
  • PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements.
  • WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1) for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required)
  • PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for remote data acquisition, logging, processing, analysis on angular measurements and control output of peripheral devices.
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Tilt Sensors
Product Name DWL-5000XY Series Control Box
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-075-000-1540-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
inclinometers - ACE-080-2-SV10-H02-CW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 80 degrees
View Details
T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
Inclinometers - 1882-1122616-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details