Comus International Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1350-1

Description
Contact Capacity: 0.5 A at 120 VAC, 50 VA Contact Resistance: 5 Ohms at 3 VDC, 10 mA Make Angle: 35° to 65° from vertical Size: Length 17.02 mm (0.670 in) Diameter: 5.64 mm (0.222 in)
Datasheet
Description
Contact Capacity: 0.5 A at 120 VAC, 50 VA Contact Resistance: 5 Ohms at 3 VDC, 10 mA Make Angle: 35° to 65° from vertical Size: Length 17.02 mm (0.670 in) Diameter: 5.64 mm (0.222 in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CM1350-1 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1350-1
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1350-1
Contact Capacity: 0.5 A at 120 VAC, 50 VA Contact Resistance: 5 Ohms at 3 VDC, 10 mA Make Angle: 35° to 65° from vertical Size: Length 17.02 mm (0.670 in) Diameter: 5.64 mm (0.222 in)
  • Contact Capacity: 0.5 A at 120 VAC, 50 VA
  • Contact Resistance: 5 Ohms at 3 VDC, 10 mA
  • Make Angle: 35° to 65° from vertical
  • Size: Length 17.02 mm (0.670 in)
  • Diameter: 5.64 mm (0.222 in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number CM1350-1
Product Name Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tunneling Magneto Resistive (TMR) Angle Sensor - TLE5501 E0001 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Accuracy 1 degrees
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
2-Axis Inclination Sensor Module -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Trigger Tilt Sensor
Tilt Range 0.0 to 10 degrees
Accuracy 1.00E-3 degrees
View Details