DigiPas Technologies Inc. 2-Axis Inclination Sensor Module

Description
Specification Measuring range from 0° ~ ±10.000° (Single-Axis); 0° ~ ±5.000° (Dual-Axis) Resolution of 0.001° (18 µm/M) (0.0002 in/feet) Accuracy: ± 0.001° at 0° to ±2.000°; ± 0.003° at other angles Multiple I/O communication protocols i.e. USB, RS232, RS485 & (optional) Bluetooth connectivity IP65 certified - waterproof protection Response time at 500mSec. Shock/Impact Test survives over 3,000g to 6,000g Built-in vibrometer for real time vibration measurement User-friendly PC-based programmable software Operating Temperature : -20 to +70°C Benefit PLANAR & WIDE ANGLE RANGE MEASUREMENT Precision levelling and tilt angles measurement essentially involve simultaneous 2-dimensional planes rather than conventionally known as two independent single-axis. Digi-Pas® 2-axis intelligent inclination modules having high precision and wide measurement range are capable of providing real-time levelling, angular & vibration readings that empower application engineers to continuously measure and monitor machine/equipment/st ructure angular positional status precisely and speedily. These small footprint, 2-axis and high shock resistant MEMS driven inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor Module + Control Box) is designed to be integrated into precision machine/equipment/st ructure enabling application engineers to instantly access angular positional readings (+ an optional PC Sync Pro Software to extract and store data in Excel format) without the need for tedious and time-consuming programming. The angular measurement system enables user-defined settings to activate/control any external connected peripheral devices at ease (see below suggested diagram). Alternatively, experienced engineers/experts may choose to download Digi-Pas Dynamic-Link Library to link with your own coding to directly extract measurement readings from sensor modules (without Control Box & PC Sync Software). ACCREDITATION DWL-5000XY Series Inclination Sensor Modules accuracy is verified by accredited 3rd party independent calibration & test bodies and National Metrology Centre traceable to SI standard and NIST, JIS, UKAS & DIN under CIPM MRA. Features DUAL ANGLE DISPLAY Measuring resolution of 0.001° with Accuracy ± 0.001° (18µm/m) at 0° ~ ±2.000°; ±0.003° at other angles MEASURING RANGE Single Axis measuring range 0° ~ ±10.000° Dual Axis measuring range 0° ~ ±5.000° ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature. WATERPROOF The sensor module is waterproof rated and enable to be located in harsh working environment. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements. WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1) to device for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required) PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for remote data acquisition, logging, processing, analysis on angular measurements and control output of peripheral devices. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-5500XY products are installed in the marine/off-shore platform to monitor in real time its two- dimensional tilt angles for safety control. Digi-Pas® DWL-5000XY & DWL5500XY sensor modules have been utilized by leading companies in autonomous vehicles or driveless cars as part of the advanced control system to detect and interpret car's real-time inclination/angular position in various road conditions assisting to negotiate appropriate navigation path when subjected to tilt-related obstacles. Digi-Pas® DWL-5500XY products are installed in the deep-sea commercial submarine to assist directional maneuver and control. Digi-Pas® DWL-5500XY is installed in the Precision Coordinate Measurement Machine (CMM) for Levelling, vibration real time monitoring & ensuring machine's Positional Stability to achieve High Quality Sharp Image Capturing & thus optimize CMM accuracy performance. Digi-Pas® DWL-5500XY is used for manufacturing automation applications. Typically for critical processes for Robot Welding angles, Robotic Assembly Arms and precision automatic manipulators. Digi-Pas® Installation, commissioning and maintenance of solar energy panel tracking system are vital to ensure accurate photovoltaic panel's angular orientation on dual axis, typically to optimize capturing of solar energy. DWL-5500XY sensor module with control box is integrated into the tracking system to monitor and precisely guide 2-axis angular position of the panels. External connected peripheral devices can be activated and conveniently programed using PC Sync software for triggering intervention whenever required. Digi-Pas® DWL-5500XY products are used for Crane tilt-angle safety control and management. Digi-Pas® DWL-5500XY is used for levelling research laboratory precision instruments. Digi-Pas® DWL-5500XY is used in the manufacturing of large format industrial and commercial printers, and also the installation, set up and preventive maintenance of such precision large printers in achieving high fidelity colour, quality image performance and reducing waste. Digi-Pas® DWL-5500XY is used for Vision Measurement Equipment Installation & Setup. Levelling & Checking Equipment's Positional Stability for High Quality Sharp Image Capturing & Measurement. Digi-Pas® DWL-5500XY is used for levelling and vibration measurement of achieving high stability & high quality image on Computerized axial Tomography Scan (CT Scan) and Magnetic resonance imaging (MRI) equipment. Digi-Pas® DWL-5500XY is used for aligning precision fixtures.
Datasheet
Description
Specification Measuring range from 0° ~ ±10.000° (Single-Axis); 0° ~ ±5.000° (Dual-Axis) Resolution of 0.001° (18 µm/M) (0.0002 in/feet) Accuracy: ± 0.001° at 0° to ±2.000°; ± 0.003° at other angles Multiple I/O communication protocols i.e. USB, RS232, RS485 & (optional) Bluetooth connectivity IP65 certified - waterproof protection Response time at 500mSec. Shock/Impact Test survives over 3,000g to 6,000g Built-in vibrometer for real time vibration measurement User-friendly PC-based programmable software Operating Temperature : -20 to +70°C Benefit PLANAR & WIDE ANGLE RANGE MEASUREMENT Precision levelling and tilt angles measurement essentially involve simultaneous 2-dimensional planes rather than conventionally known as two independent single-axis. Digi-Pas® 2-axis intelligent inclination modules having high precision and wide measurement range are capable of providing real-time levelling, angular & vibration readings that empower application engineers to continuously measure and monitor machine/equipment/st ructure angular positional status precisely and speedily. These small footprint, 2-axis and high shock resistant MEMS driven inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor Module + Control Box) is designed to be integrated into precision machine/equipment/st ructure enabling application engineers to instantly access angular positional readings (+ an optional PC Sync Pro Software to extract and store data in Excel format) without the need for tedious and time-consuming programming. The angular measurement system enables user-defined settings to activate/control any external connected peripheral devices at ease (see below suggested diagram). Alternatively, experienced engineers/experts may choose to download Digi-Pas Dynamic-Link Library to link with your own coding to directly extract measurement readings from sensor modules (without Control Box & PC Sync Software). ACCREDITATION DWL-5000XY Series Inclination Sensor Modules accuracy is verified by accredited 3rd party independent calibration & test bodies and National Metrology Centre traceable to SI standard and NIST, JIS, UKAS & DIN under CIPM MRA. Features DUAL ANGLE DISPLAY Measuring resolution of 0.001° with Accuracy ± 0.001° (18µm/m) at 0° ~ ±2.000°; ±0.003° at other angles MEASURING RANGE Single Axis measuring range 0° ~ ±10.000° Dual Axis measuring range 0° ~ ±5.000° ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature. WATERPROOF The sensor module is waterproof rated and enable to be located in harsh working environment. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements. WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1) to device for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required) PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for remote data acquisition, logging, processing, analysis on angular measurements and control output of peripheral devices. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-5500XY products are installed in the marine/off-shore platform to monitor in real time its two- dimensional tilt angles for safety control. Digi-Pas® DWL-5000XY & DWL5500XY sensor modules have been utilized by leading companies in autonomous vehicles or driveless cars as part of the advanced control system to detect and interpret car's real-time inclination/angular position in various road conditions assisting to negotiate appropriate navigation path when subjected to tilt-related obstacles. Digi-Pas® DWL-5500XY products are installed in the deep-sea commercial submarine to assist directional maneuver and control. Digi-Pas® DWL-5500XY is installed in the Precision Coordinate Measurement Machine (CMM) for Levelling, vibration real time monitoring & ensuring machine's Positional Stability to achieve High Quality Sharp Image Capturing & thus optimize CMM accuracy performance. Digi-Pas® DWL-5500XY is used for manufacturing automation applications. Typically for critical processes for Robot Welding angles, Robotic Assembly Arms and precision automatic manipulators. Digi-Pas® Installation, commissioning and maintenance of solar energy panel tracking system are vital to ensure accurate photovoltaic panel's angular orientation on dual axis, typically to optimize capturing of solar energy. DWL-5500XY sensor module with control box is integrated into the tracking system to monitor and precisely guide 2-axis angular position of the panels. External connected peripheral devices can be activated and conveniently programed using PC Sync software for triggering intervention whenever required. Digi-Pas® DWL-5500XY products are used for Crane tilt-angle safety control and management. Digi-Pas® DWL-5500XY is used for levelling research laboratory precision instruments. Digi-Pas® DWL-5500XY is used in the manufacturing of large format industrial and commercial printers, and also the installation, set up and preventive maintenance of such precision large printers in achieving high fidelity colour, quality image performance and reducing waste. Digi-Pas® DWL-5500XY is used for Vision Measurement Equipment Installation & Setup. Levelling & Checking Equipment's Positional Stability for High Quality Sharp Image Capturing & Measurement. Digi-Pas® DWL-5500XY is used for levelling and vibration measurement of achieving high stability & high quality image on Computerized axial Tomography Scan (CT Scan) and Magnetic resonance imaging (MRI) equipment. Digi-Pas® DWL-5500XY is used for aligning precision fixtures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Axis Inclination Sensor Module -  - DigiPas Technologies Inc.
Irvine, CA, United States
2-Axis Inclination Sensor Module
2-Axis Inclination Sensor Module
Specification Measuring range from 0° ~ ±10.000° (Single-Axis); 0° ~ ±5.000° (Dual-Axis) Resolution of 0.001° (18 µm/M) (0.0002 in/feet) Accuracy: ± 0.001° at 0° to ±2.000°; ± 0.003° at other angles Multiple I/O communication protocols i.e. USB, RS232, RS485 & (optional) Bluetooth connectivity IP65 certified - waterproof protection Response time at 500mSec. Shock/Impact Test survives over 3,000g to 6,000g Built-in vibrometer for real time vibration measurement User-friendly PC-based programmable software Operating Temperature : -20 to +70°C Benefit PLANAR & WIDE ANGLE RANGE MEASUREMENT Precision levelling and tilt angles measurement essentially involve simultaneous 2-dimensional planes rather than conventionally known as two independent single-axis. Digi-Pas® 2-axis intelligent inclination modules having high precision and wide measurement range are capable of providing real-time levelling, angular & vibration readings that empower application engineers to continuously measure and monitor machine/equipment/st ructure angular positional status precisely and speedily. These small footprint, 2-axis and high shock resistant MEMS driven inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor Module + Control Box) is designed to be integrated into precision machine/equipment/st ructure enabling application engineers to instantly access angular positional readings (+ an optional PC Sync Pro Software to extract and store data in Excel format) without the need for tedious and time-consuming programming. The angular measurement system enables user-defined settings to activate/control any external connected peripheral devices at ease (see below suggested diagram). Alternatively, experienced engineers/experts may choose to download Digi-Pas Dynamic-Link Library to link with your own coding to directly extract measurement readings from sensor modules (without Control Box & PC Sync Software). ACCREDITATION DWL-5000XY Series Inclination Sensor Modules accuracy is verified by accredited 3rd party independent calibration & test bodies and National Metrology Centre traceable to SI standard and NIST, JIS, UKAS & DIN under CIPM MRA. Features DUAL ANGLE DISPLAY Measuring resolution of 0.001° with Accuracy ± 0.001° (18µm/m) at 0° ~ ±2.000°; ±0.003° at other angles MEASURING RANGE Single Axis measuring range 0° ~ ±10.000° Dual Axis measuring range 0° ~ ±5.000° ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature. WATERPROOF The sensor module is waterproof rated and enable to be located in harsh working environment. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements. WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1) to device for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required) PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for remote data acquisition, logging, processing, analysis on angular measurements and control output of peripheral devices. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-5500XY products are installed in the marine/off-shore platform to monitor in real time its two- dimensional tilt angles for safety control. Digi-Pas® DWL-5000XY & DWL5500XY sensor modules have been utilized by leading companies in autonomous vehicles or driveless cars as part of the advanced control system to detect and interpret car's real-time inclination/angular position in various road conditions assisting to negotiate appropriate navigation path when subjected to tilt-related obstacles. Digi-Pas® DWL-5500XY products are installed in the deep-sea commercial submarine to assist directional maneuver and control. Digi-Pas® DWL-5500XY is installed in the Precision Coordinate Measurement Machine (CMM) for Levelling, vibration real time monitoring & ensuring machine's Positional Stability to achieve High Quality Sharp Image Capturing & thus optimize CMM accuracy performance. Digi-Pas® DWL-5500XY is used for manufacturing automation applications. Typically for critical processes for Robot Welding angles, Robotic Assembly Arms and precision automatic manipulators. Digi-Pas® Installation, commissioning and maintenance of solar energy panel tracking system are vital to ensure accurate photovoltaic panel's angular orientation on dual axis, typically to optimize capturing of solar energy. DWL-5500XY sensor module with control box is integrated into the tracking system to monitor and precisely guide 2-axis angular position of the panels. External connected peripheral devices can be activated and conveniently programed using PC Sync software for triggering intervention whenever required. Digi-Pas® DWL-5500XY products are used for Crane tilt-angle safety control and management. Digi-Pas® DWL-5500XY is used for levelling research laboratory precision instruments. Digi-Pas® DWL-5500XY is used in the manufacturing of large format industrial and commercial printers, and also the installation, set up and preventive maintenance of such precision large printers in achieving high fidelity colour, quality image performance and reducing waste. Digi-Pas® DWL-5500XY is used for Vision Measurement Equipment Installation & Setup. Levelling & Checking Equipment's Positional Stability for High Quality Sharp Image Capturing & Measurement. Digi-Pas® DWL-5500XY is used for levelling and vibration measurement of achieving high stability & high quality image on Computerized axial Tomography Scan (CT Scan) and Magnetic resonance imaging (MRI) equipment. Digi-Pas® DWL-5500XY is used for aligning precision fixtures.

Specification


  • Measuring range from 0° ~ ±10.000° (Single-Axis); 0° ~ ±5.000° (Dual-Axis)
  • Resolution of 0.001° (18 µm/M) (0.0002 in/feet)
  • Accuracy: ± 0.001° at 0° to ±2.000°; ± 0.003° at other angles
  • Multiple I/O communication protocols i.e. USB, RS232, RS485 & (optional) Bluetooth connectivity
  • IP65 certified - waterproof protection
  • Response time at 500mSec.
  • Shock/Impact Test survives over 3,000g to 6,000g
  • Built-in vibrometer for real time vibration measurement
  • User-friendly PC-based programmable software
  • Operating Temperature : -20 to +70°C

Benefit


  • PLANAR & WIDE ANGLE RANGE MEASUREMENT Precision levelling and tilt angles measurement essentially involve simultaneous 2-dimensional planes rather than conventionally known as two independent single-axis. Digi-Pas® 2-axis intelligent inclination modules having high precision and wide measurement range are capable of providing real-time levelling, angular & vibration readings that empower application engineers to continuously measure and monitor machine/equipment/structure angular positional status precisely and speedily. These small footprint, 2-axis and high shock resistant MEMS driven inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements.
  • PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor Module + Control Box) is designed to be integrated into precision machine/equipment/structure enabling application engineers to instantly access angular positional readings (+ an optional PC Sync Pro Software to extract and store data in Excel format) without the need for tedious and time-consuming programming. The angular measurement system enables user-defined settings to activate/control any external connected peripheral devices at ease (see below suggested diagram). Alternatively, experienced engineers/experts may choose to download Digi-Pas Dynamic-Link Library to link with your own coding to directly extract measurement readings from sensor modules (without Control Box & PC Sync Software).
  • ACCREDITATION DWL-5000XY Series Inclination Sensor Modules accuracy is verified by accredited 3rd party independent calibration & test bodies and National Metrology Centre traceable to SI standard and NIST, JIS, UKAS & DIN under CIPM MRA.

Features


  • DUAL ANGLE DISPLAY Measuring resolution of 0.001° with Accuracy ± 0.001° (18µm/m) at 0° ~ ±2.000°; ±0.003° at other angles
  • MEASURING RANGE Single Axis measuring range 0° ~ ±10.000°
    Dual Axis measuring range 0° ~ ±5.000°
  • ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature.
  • WATERPROOF The sensor module is waterproof rated and enable to be located in harsh working environment.
  • USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy.
  • USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer.
  • PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements.
  • WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1) to device for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required)
  • PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for remote data acquisition, logging, processing, analysis on angular measurements and control output of peripheral devices.

Applications

Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'.

Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks.

  • Digi-Pas® DWL-5500XY products are installed in the marine/off-shore platform to monitor in real time its two- dimensional tilt angles for safety control.
  • Digi-Pas® DWL-5000XY & DWL5500XY sensor modules have been utilized by leading companies in autonomous vehicles or driveless cars as part of the advanced control system to detect and interpret car's real-time inclination/angular position in various road conditions assisting to negotiate appropriate navigation path when subjected to tilt-related obstacles.
  • Digi-Pas® DWL-5500XY products are installed in the deep-sea commercial submarine to assist directional maneuver and control.
  • Digi-Pas® DWL-5500XY is installed in the Precision Coordinate Measurement Machine (CMM) for Levelling, vibration real time monitoring & ensuring machine's Positional Stability to achieve High Quality Sharp Image Capturing & thus optimize CMM accuracy performance.
  • Digi-Pas® DWL-5500XY is used for manufacturing automation applications. Typically for critical processes for Robot Welding angles, Robotic Assembly Arms and precision automatic manipulators.
  • Digi-Pas® Installation, commissioning and maintenance of solar energy panel tracking system are vital to ensure accurate photovoltaic panel's angular orientation on dual axis, typically to optimize capturing of solar energy. DWL-5500XY sensor module with control box is integrated into the tracking system to monitor and precisely guide 2-axis angular position of the panels. External connected peripheral devices can be activated and conveniently programed using PC Sync software for triggering intervention whenever required.
  • Digi-Pas® DWL-5500XY products are used for Crane tilt-angle safety control and management.
  • Digi-Pas® DWL-5500XY is used for levelling research laboratory precision instruments.
  • Digi-Pas® DWL-5500XY is used in the manufacturing of large format industrial and commercial printers, and also the installation, set up and preventive maintenance of such precision large printers in achieving high fidelity colour, quality image performance and reducing waste.
  • Digi-Pas® DWL-5500XY is used for Vision Measurement Equipment Installation & Setup. Levelling & Checking Equipment's Positional Stability for High Quality Sharp Image Capturing & Measurement.
  • Digi-Pas® DWL-5500XY is used for levelling and vibration measurement of achieving high stability & high quality image on Computerized axial Tomography Scan (CT Scan) and Magnetic resonance imaging (MRI) equipment.
  • Digi-Pas® DWL-5500XY is used for aligning precision fixtures.
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Tilt Sensors
Product Name 2-Axis Inclination Sensor Module
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

2-Axis Compact Inclination Sensor Module -  - DigiPas Technologies Inc.
Specs
Trigger Tilt Sensor
Tilt Range 0.0 to 90 degrees
Accuracy 0.0200 degrees
View Details
2-Axis Ultra Precision Inclinometer -  - DigiPas Technologies Inc.
Specs
Trigger Tilt Sensor
View Details
DWL-5000XY Series Control Box -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Trigger Tilt Sensor
View Details
2-Axis Inclination Sensor Module -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Trigger Tilt Sensor
Tilt Range 0.0 to 4 degrees
Accuracy 2.78E-4 degrees
View Details