Columbia Research Labs, Inc. High Intensity Acoustic Sensor 765M27

Description
The Models 765M25 and 765M27 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The two designs differ only in their electrical connections. The Model 765M25 incorporates a miniature 10-32 fused-glass coaxial connector, and Model 765M27 provides a 2-pin connector interface. When combined with their allwelded construction, both units provide a true hermetic seal. Electrically, these devices comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity (1200 pC/psi ) High Temperature To +500 Deg F Electrically Isolated Choice of Electrical Interface
Datasheet
Description
The Models 765M25 and 765M27 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The two designs differ only in their electrical connections. The Model 765M25 incorporates a miniature 10-32 fused-glass coaxial connector, and Model 765M27 provides a 2-pin connector interface. When combined with their allwelded construction, both units provide a true hermetic seal. Electrically, these devices comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity (1200 pC/psi ) High Temperature To +500 Deg F Electrically Isolated Choice of Electrical Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Intensity Acoustic Sensor - 765M27 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
High Intensity Acoustic Sensor
765M27
High Intensity Acoustic Sensor 765M27
The Models 765M25 and 765M27 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The two designs differ only in their electrical connections. The Model 765M25 incorporates a miniature 10-32 fused-glass coaxial connector, and Model 765M27 provides a 2-pin connector interface. When combined with their allwelded construction, both units provide a true hermetic seal. Electrically, these devices comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity (1200 pC/psi ) High Temperature To +500 Deg F Electrically Isolated Choice of Electrical Interface

The Models 765M25 and 765M27 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The two designs differ only in their electrical connections. The Model 765M25 incorporates a miniature 10-32 fused-glass coaxial connector, and Model 765M27 provides a 2-pin connector interface. When combined with their allwelded construction, both units provide a true hermetic seal.

Electrically, these devices comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor.

Features

  • High Sensitivity (1200 pC/psi )
  • High Temperature To +500 Deg F
  • Electrically Isolated
  • Choice of Electrical Interface
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Measurement Microphones
Product Number 765M27
Product Name High Intensity Acoustic Sensor
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
Nominal Size Other; 1 3/8" Hex
Actual Size 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Free-Field
Frequency Response 16 to 80000 Hz
Nominal Size 1/4"
View Details
High Intensity Acoustic Sensor - 765M22 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details
CRY331 Measurement microphone sets - CRY331-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 3.15 to 16000 Hz
Dynamic Range 16 to 138 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details