Columbia Research Labs, Inc. Inline Charge Converters 5810

Description
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. Available in three fixed gain settings of 0.1, 1, and 10 mV/pC, the charge converters require a constant current power source as provided by Columbia Model 5421 (single channel) or Model 5425 (4 channel) Constant Current Supply. Series 5810 Inline Charge Converters are ideal for applications where a low impedance sensor cannot withstand high temperature environments due to limitations of its internal electronics. Features Choice of Three Gain Versions Two-Wire Configuration Wide Frequency Response Rugged Small Package
Datasheet
Description
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. Available in three fixed gain settings of 0.1, 1, and 10 mV/pC, the charge converters require a constant current power source as provided by Columbia Model 5421 (single channel) or Model 5425 (4 channel) Constant Current Supply. Series 5810 Inline Charge Converters are ideal for applications where a low impedance sensor cannot withstand high temperature environments due to limitations of its internal electronics. Features Choice of Three Gain Versions Two-Wire Configuration Wide Frequency Response Rugged Small Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Charge Converters - 5810 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Inline Charge Converters
5810
Inline Charge Converters 5810
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. Available in three fixed gain settings of 0.1, 1, and 10 mV/pC, the charge converters require a constant current power source as provided by Columbia Model 5421 (single channel) or Model 5425 (4 channel) Constant Current Supply. Series 5810 Inline Charge Converters are ideal for applications where a low impedance sensor cannot withstand high temperature environments due to limitations of its internal electronics. Features Choice of Three Gain Versions Two-Wire Configuration Wide Frequency Response Rugged Small Package

Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors.

Available in three fixed gain settings of 0.1, 1, and 10 mV/pC, the charge converters require a constant current power source as provided by Columbia Model 5421 (single channel) or Model 5425 (4 channel) Constant Current Supply. Series 5810 Inline Charge Converters are ideal for applications where a low impedance sensor cannot withstand high temperature environments due to limitations of its internal electronics.

Features

  • Choice of Three Gain Versions
  • Two-Wire Configuration
  • Wide Frequency Response
  • Rugged Small Package
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5810
Product Name Inline Charge Converters
Number of Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Driver for Multilayer Bender Actuator - E-650 - PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 0.0 to 10 volts
Input Impedance 100 kohms
Output Voltage 0.0 to 60 volts
View Details
Inline Charge Converters - 5812 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Number of Channels 3
Electrical Connector 10-32 Microdot Coaxial
View Details
1-Channel Charge Amplifier - 5018A - Kistler Group
Specs
Input Voltage Range 30 volts
Output Voltage 20 volts
Maximum Peak Current 4 to ? milliamps
View Details
Load Cell/Transducer Amplifier - AMPLI-Block - Andantex USA, Inc.
Specs
Input Voltage Range 24 volts
Output Voltage 0.0 to 10 volts
Maximum Peak Current 4 to 20 milliamps
View Details