Columbia Research Labs, Inc. Charge Amplifier 5820

Description
The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers provide dual signal outputs, one biased around +2.50VDC and one unbiased capacitance coupled, and are available in seven standard chare conversion ranges, each offering a 10:1 tandem gain adjustment capability. A range of seven low-pass filters are available to meet your individual vibration measurement needs. Features Biased or Unbiased Signal Outputs 10:1, 20-Turn Gain Adjustment Potentiometer Choide or Buuterworth Low Pass Filter Ultra Miniature Electric Package
Datasheet
Description
The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers provide dual signal outputs, one biased around +2.50VDC and one unbiased capacitance coupled, and are available in seven standard chare conversion ranges, each offering a 10:1 tandem gain adjustment capability. A range of seven low-pass filters are available to meet your individual vibration measurement needs. Features Biased or Unbiased Signal Outputs 10:1, 20-Turn Gain Adjustment Potentiometer Choide or Buuterworth Low Pass Filter Ultra Miniature Electric Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Amplifier - 5820 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Charge Amplifier
5820
Charge Amplifier 5820
The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers provide dual signal outputs, one biased around +2.50VDC and one unbiased capacitance coupled, and are available in seven standard chare conversion ranges, each offering a 10:1 tandem gain adjustment capability. A range of seven low-pass filters are available to meet your individual vibration measurement needs. Features Biased or Unbiased Signal Outputs 10:1, 20-Turn Gain Adjustment Potentiometer Choide or Buuterworth Low Pass Filter Ultra Miniature Electric Package

The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption.

The Series 5820 Charge Amplifiers provide dual signal outputs, one biased around +2.50VDC and one unbiased capacitance coupled, and are available in seven standard chare conversion ranges, each offering a 10:1 tandem gain adjustment capability. A range of seven low-pass filters are available to meet your individual vibration measurement needs.

Features

  • Biased or Unbiased Signal Outputs
  • 10:1, 20-Turn Gain Adjustment Potentiometer
  • Choide or Buuterworth Low Pass Filter
  • Ultra Miniature Electric Package
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5820
Product Name Charge Amplifier
Maximum Peak Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Amplifier Module - E-505 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 1000 kohms
Output Voltage -30 to 130 volts
View Details
Inline Charge Converters - 5810 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Number of Channels 1
Electrical Connector 10-32 Microdot Coaxial
View Details
1-4 Channel Charge Amplifier - 5073A - Kistler Group
Specs
Input Voltage Range 20 volts
Bandwidth 0.0 to 20 kHz
Number of Channels 4
View Details
Load Cell/Transducer Amplifier - AMPLI-Block - Andantex USA, Inc.
Specs
Input Voltage Range 24 volts
Output Voltage 0.0 to 10 volts
Maximum Peak Current 4 to 20 milliamps
View Details