Columbia Research Labs, Inc. Inline Charge Converters 5812

Description
The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. The advantage of this device is that it contains three active signal channels with three individual 4m4 current sources powered from a common external standard DC power supply. This makes it the perfect signal-conditioning match for any triaxial piezoelectric sensor. The converter is available in three factory settings of 0.1, 1.0 and 10.0mV/pcmb. Sensor inputs ultilize #10-32 coaxial connectors with signal outputs presented on BNC connectors. Power is applied via two binding posts. Features Choice of three gain ranges Two-Wire Configurations Self Contained 4mA Current Source Utilizes Standard DC Power Supply
Datasheet
Description
The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. The advantage of this device is that it contains three active signal channels with three individual 4m4 current sources powered from a common external standard DC power supply. This makes it the perfect signal-conditioning match for any triaxial piezoelectric sensor. The converter is available in three factory settings of 0.1, 1.0 and 10.0mV/pcmb. Sensor inputs ultilize #10-32 coaxial connectors with signal outputs presented on BNC connectors. Power is applied via two binding posts. Features Choice of three gain ranges Two-Wire Configurations Self Contained 4mA Current Source Utilizes Standard DC Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Charge Converters - 5812 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Inline Charge Converters
5812
Inline Charge Converters 5812
The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. The advantage of this device is that it contains three active signal channels with three individual 4m4 current sources powered from a common external standard DC power supply. This makes it the perfect signal-conditioning match for any triaxial piezoelectric sensor. The converter is available in three factory settings of 0.1, 1.0 and 10.0mV/pcmb. Sensor inputs ultilize #10-32 coaxial connectors with signal outputs presented on BNC connectors. Power is applied via two binding posts. Features Choice of three gain ranges Two-Wire Configurations Self Contained 4mA Current Source Utilizes Standard DC Power Supply

The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors.

The advantage of this device is that it contains three active signal channels with three individual 4m4 current sources powered from a common external standard DC power supply. This makes it the perfect signal-conditioning match for any triaxial piezoelectric sensor. The converter is available in three factory settings of 0.1, 1.0 and 10.0mV/pcmb. Sensor inputs ultilize #10-32 coaxial connectors with signal outputs presented on BNC connectors. Power is applied via two binding posts.

Features

  • Choice of three gain ranges
  • Two-Wire Configurations
  • Self Contained 4mA Current Source
  • Utilizes Standard DC Power Supply
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5812
Product Name Inline Charge Converters
Number of Channels 3
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Amplifier Module - E-504 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 5.00E-4 kohms
Output Voltage -20 to 120 volts
View Details
Single-Axis Piezo Controller - 5V10 OEM controller - Piezosystem Jena, Inc.
Specs
Input Impedance 10 kohms
Output Voltage 0.0 to 5 volts
Number of Channels 1
View Details
Networked Panel-Mount Piezo Drive - Ensemble Qle - Aerotech, Inc.
Specs
Input Voltage Range 100 to 240 volts
Output Voltage -30 to 150 volts
Maximum Peak Current 250 milliamps
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details