Columbia Research Labs, Inc. Charge Amplifier 5624

Description
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Direct power/signal ground isolation is provided via an internal DC to DC power converter. Consult the factory for customized versions of this instrument. Features Acceleration & Velocity Signal Outputs Power Ground / Signal Ground Isolation DC to DC Power Converter Unbiased Signal Outputs Miniature Electronic Packaging
Datasheet
Description
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Direct power/signal ground isolation is provided via an internal DC to DC power converter. Consult the factory for customized versions of this instrument. Features Acceleration & Velocity Signal Outputs Power Ground / Signal Ground Isolation DC to DC Power Converter Unbiased Signal Outputs Miniature Electronic Packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Amplifier - 5624 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Charge Amplifier
5624
Charge Amplifier 5624
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Direct power/signal ground isolation is provided via an internal DC to DC power converter. Consult the factory for customized versions of this instrument. Features Acceleration & Velocity Signal Outputs Power Ground / Signal Ground Isolation DC to DC Power Converter Unbiased Signal Outputs Miniature Electronic Packaging

Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption.

The Model 5624 Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Direct power/signal ground isolation is provided via an internal DC to DC power converter. Consult the factory for customized versions of this instrument.

Features

  • Acceleration & Velocity Signal Outputs
  • Power Ground / Signal Ground Isolation
  • DC to DC Power Converter
  • Unbiased Signal Outputs
  • Miniature Electronic Packaging
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5624
Product Name Charge Amplifier
Input Voltage Range 24 to 32 volts
Input Impedance 25 kohms
Output Voltage 4.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linearized Piezo Amplifier - E-506 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 1000 kohms
Output Voltage -30 to 130 volts
View Details
Piezo Nanopositioning System - MadPLL® - Mad City Labs, Inc.
Specs
Input Voltage Range -10 to 10 volts
Output Voltage -10 to 10 volts
Bandwidth 10 to 100 kHz
View Details
Charge Amplifier - 5820 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Maximum Peak Current 25 milliamps
Bandwidth 0.0050 to 10 kHz
Number of Channels 1
View Details
1-Channel Charge Amplifier - 5018A - Kistler Group
Specs
Input Voltage Range 30 volts
Output Voltage 20 volts
Maximum Peak Current 4 to ? milliamps
View Details