Columbia Research Labs, Inc. Military-Grade Strain Gauge Amplifier 5804

Description
The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-drive n auto zeroing circuit capable of compensating for input offsets of up to +/-3000 equivalent and will automatically drive the output to 0.00 VDC in the presence of input offset equivalent strains within that range. This feature allows the operator to correct for any strain offsets resulting from gage mounting, material fatigue or material deformation. Auto zeroing may be performed automatically on power-up, or on command manually with the user of the auto zero function pin on the power connector. The temperature output is derived from a precision 1000 ohm platinum RTD and provides linearized output of 40mV / Deg C from -40°C (0.00 V) to +85 °C (5.00 V). The temperature output will remain within ±3° or ±120mV of the straigh line passing thru these two points over its rated operating range. Features Connects to Any Columbia Full Bridge Strain Sensor Strain & Temperature Outputs Wide Input Power Range Auto Zeroing Capability
Datasheet
Description
The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-drive n auto zeroing circuit capable of compensating for input offsets of up to +/-3000 equivalent and will automatically drive the output to 0.00 VDC in the presence of input offset equivalent strains within that range. This feature allows the operator to correct for any strain offsets resulting from gage mounting, material fatigue or material deformation. Auto zeroing may be performed automatically on power-up, or on command manually with the user of the auto zero function pin on the power connector. The temperature output is derived from a precision 1000 ohm platinum RTD and provides linearized output of 40mV / Deg C from -40°C (0.00 V) to +85 °C (5.00 V). The temperature output will remain within ±3° or ±120mV of the straigh line passing thru these two points over its rated operating range. Features Connects to Any Columbia Full Bridge Strain Sensor Strain & Temperature Outputs Wide Input Power Range Auto Zeroing Capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military-Grade Strain Gauge Amplifier - 5804 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Military-Grade Strain Gauge Amplifier
5804
Military-Grade Strain Gauge Amplifier 5804
The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-drive n auto zeroing circuit capable of compensating for input offsets of up to +/-3000 equivalent and will automatically drive the output to 0.00 VDC in the presence of input offset equivalent strains within that range. This feature allows the operator to correct for any strain offsets resulting from gage mounting, material fatigue or material deformation. Auto zeroing may be performed automatically on power-up, or on command manually with the user of the auto zero function pin on the power connector. The temperature output is derived from a precision 1000 ohm platinum RTD and provides linearized output of 40mV / Deg C from -40°C (0.00 V) to +85 °C (5.00 V). The temperature output will remain within ±3° or ±120mV of the straigh line passing thru these two points over its rated operating range. Features Connects to Any Columbia Full Bridge Strain Sensor Strain & Temperature Outputs Wide Input Power Range Auto Zeroing Capability

The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs.

The strain output incorporates a microprocessor-driven auto zeroing circuit capable of compensating for input offsets of up to +/-3000 equivalent and will automatically drive the output to 0.00 VDC in the presence of input offset equivalent strains within that range. This feature allows the operator to correct for any strain offsets resulting from gage mounting, material fatigue or material deformation. Auto zeroing may be performed automatically on power-up, or on command manually with the user of the auto zero function pin on the power connector.

The temperature output is derived from a precision 1000 ohm platinum RTD and provides linearized output of 40mV / Deg C from -40°C (0.00 V) to +85 °C (5.00 V). The temperature output will remain within ±3° or ±120mV of the straigh line passing thru these two points over its rated operating range.

Features

  • Connects to Any Columbia Full Bridge Strain Sensor
  • Strain & Temperature Outputs
  • Wide Input Power Range
  • Auto Zeroing Capability
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5804
Product Name Military-Grade Strain Gauge Amplifier
Input Voltage Range 15 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power High Voltage Driver (1000 V) -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 12 volts
Output Voltage 10 to 1000 volts
View Details
Load Cell/Transducer Amplifier - AMPLI-Block - Andantex USA, Inc.
Specs
Input Voltage Range 24 volts
Output Voltage 0.0 to 10 volts
Maximum Peak Current 4 to 20 milliamps
View Details
Desktop Piezo Drive - Ensemble QDe - Aerotech, Inc.
Specs
Input Voltage Range 100 to 240 volts
Output Voltage -30 to 150 volts
Maximum Peak Current 250 milliamps
View Details
1-4 Channel Digital Charge Amplifier - 5074A - Kistler Group
Specs
Input Voltage Range 10 volts
Bandwidth 0.0 to 20 kHz
Number of Channels 1 to 4
View Details