Albion Casters and Wheels XP X-treme® Plus Solid Elastometer Polyurethane Wheels XP X-treme® Plus Solid Elastometer Polyurethane Wheels

Description
Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name! FEATURES Hardness: 60 Shore D Premium Polyurethane Excellent for towing applications Wheel Face: Moderate crown Finish: XP Gray Temperature Range: up to +250 degrees Fahrenheit WHEEL OPTIONS Prevenz™ Antimicrobial wheel available for XP wheels, specify PREV Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.
Description
Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name! FEATURES Hardness: 60 Shore D Premium Polyurethane Excellent for towing applications Wheel Face: Moderate crown Finish: XP Gray Temperature Range: up to +250 degrees Fahrenheit WHEEL OPTIONS Prevenz™ Antimicrobial wheel available for XP wheels, specify PREV Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
XP X-treme® Plus Solid Elastometer Polyurethane Wheels - XP X-treme® Plus Solid Elastometer Polyurethane Wheels - Albion Casters and Wheels
Albion, MI, USA
XP X-treme® Plus Solid Elastometer Polyurethane Wheels
XP X-treme® Plus Solid Elastometer Polyurethane Wheels
XP X-treme® Plus Solid Elastometer Polyurethane Wheels XP X-treme® Plus Solid Elastometer Polyurethane Wheels
Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name! FEATURES Hardness: 60 Shore D Premium Polyurethane Excellent for towing applications Wheel Face: Moderate crown Finish: XP Gray Temperature Range: up to +250 degrees Fahrenheit WHEEL OPTIONS Prevenz™ Antimicrobial wheel available for XP wheels, specify PREV Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name!

FEATURES

  • Hardness: 60 Shore D
  • Premium Polyurethane
  • Excellent for towing applications
  • Wheel Face: Moderate crown
  • Finish: XP Gray
  • Temperature Range: up to +250 degrees Fahrenheit

WHEEL OPTIONS

  • Prevenz™ Antimicrobial wheel available for XP wheels, specify PREV
  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory.
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number XP X-treme® Plus Solid Elastometer Polyurethane Wheels
Product Name XP X-treme® Plus Solid Elastometer Polyurethane Wheels
Wheel Type Solid Poly
Maximum Load 1400 to 2500 lbs (635 to 1134 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Specs
Wheel Type Rubber/Metal (optional feature); Rubber/Plastic (optional feature)
Maximum Load 170 to 185 lbs (77.1 to 83.9 kg)
Wheel Diameter 4 inch (102 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details