Albion Casters and Wheels Laminated Phenolic Wheels TL Series

Description
Laminated tread is highly resistant to chipping or fraying. Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. Color is brown with black core. See TM section for features and options.
Description
Laminated tread is highly resistant to chipping or fraying. Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. Color is brown with black core. See TM section for features and options.

Suppliers

Company
Product
Description
Supplier Links
Laminated Phenolic Wheels - TL Series - Albion Casters and Wheels
Albion, MI, USA
Laminated Phenolic Wheels
TL Series
Laminated Phenolic Wheels TL Series
Laminated tread is highly resistant to chipping or fraying. Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. Color is brown with black core. See TM section for features and options.

Laminated tread is highly resistant to chipping or fraying. Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. Color is brown with black core. See TM section for features and options.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number TL Series
Product Name Laminated Phenolic Wheels
Wheel Type Phenolic
Maximum Load 8000 lbs (3628 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 6679431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 728 lbs (330 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Solid Tyre special handling - 51252060 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 309 lbs (140 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3.5 inch (88.9 mm)
View Details