Plasticwheels Ltd. Solid Tyre special handling 51252060

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Tyre special handling - 51252060 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Tyre special handling
51252060
Solid Tyre special handling 51252060
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site
Solid Tyre special handling - 51252060 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Tyre special handling
51252060
Solid Tyre special handling 51252060
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 51252060
Product Name Solid Tyre special handling
Wheel Type Rubber/Plastic
Maximum Load 309 lbs (140 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS180 20/60 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.09 inch (180 mm)
View Details
Advanced Elastomer Wheel - AE51R-08 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details