Albion Casters and Wheels High Modulus Rubber on Aluminum Wheels RM Series

Description
High modulus rubber wheels roll and swivel easier than conventional rubber wheels. FEATURES Hardness: 65-68 Shore A Wheels are complete with top hat and spacers Wheel face: Round tread Finish: Gray tread on aluminum core Temperature Range: -40 degrees to +180°
Description
High modulus rubber wheels roll and swivel easier than conventional rubber wheels. FEATURES Hardness: 65-68 Shore A Wheels are complete with top hat and spacers Wheel face: Round tread Finish: Gray tread on aluminum core Temperature Range: -40 degrees to +180°

Suppliers

Company
Product
Description
Supplier Links
High Modulus Rubber on Aluminum Wheels - RM Series - Albion Casters and Wheels
Albion, MI, USA
High Modulus Rubber on Aluminum Wheels
RM Series
High Modulus Rubber on Aluminum Wheels RM Series
High modulus rubber wheels roll and swivel easier than conventional rubber wheels. FEATURES Hardness: 65-68 Shore A Wheels are complete with top hat and spacers Wheel face: Round tread Finish: Gray tread on aluminum core Temperature Range: -40 degrees to +180°

High modulus rubber wheels roll and swivel easier than conventional rubber wheels.

FEATURES

  • Hardness: 65-68 Shore A
  • Wheels are complete with top hat and spacers
  • Wheel face: Round tread
  • Finish: Gray tread on aluminum core
  • Temperature Range: -40 degrees to +180°
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number RM Series
Product Name High Modulus Rubber on Aluminum Wheels
Wheel Type Rubber/Metal; Half Round Tread
Maximum Load 300 to 450 lbs (136 to 204 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Rubber Tread Empire Wheels - IR Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Plastic; Half Round Tread; TPR on Poly
Maximum Load 250 to 550 lbs (113 to 249 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details