Albion Casters and Wheels Polyurethane on Cast Iron Core Wheels PY/PH Series

Description
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Polyurethane tread is chemically bonded to a cast iron core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels. FEATURES Hardness: 95 Shore A Wheel Face: Available in flat or crown tread Finish: Green tread on black core Temperature Range: -40 degrees up to +180 degrees Fahrenheit WHEEL OPTIONS Prevenz™ Antimicrobial wheel specify PREV 80 Shore A durometer option available (15% capacity reduction) Butterscotch tread on black core. 70 Shore D durometer option available (20% capacity increase) Black tread on black core. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.
Description
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Polyurethane tread is chemically bonded to a cast iron core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels. FEATURES Hardness: 95 Shore A Wheel Face: Available in flat or crown tread Finish: Green tread on black core Temperature Range: -40 degrees up to +180 degrees Fahrenheit WHEEL OPTIONS Prevenz™ Antimicrobial wheel specify PREV 80 Shore A durometer option available (15% capacity reduction) Butterscotch tread on black core. 70 Shore D durometer option available (20% capacity increase) Black tread on black core. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Cast Iron Core Wheels - PY/PH Series - Albion Casters and Wheels
Albion, MI, USA
Polyurethane on Cast Iron Core Wheels
PY/PH Series
Polyurethane on Cast Iron Core Wheels PY/PH Series
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Polyurethane tread is chemically bonded to a cast iron core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels. FEATURES Hardness: 95 Shore A Wheel Face: Available in flat or crown tread Finish: Green tread on black core Temperature Range: -40 degrees up to +180 degrees Fahrenheit WHEEL OPTIONS Prevenz™ Antimicrobial wheel specify PREV 80 Shore A durometer option available (15% capacity reduction) Butterscotch tread on black core. 70 Shore D durometer option available (20% capacity increase) Black tread on black core. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Polyurethane tread is chemically bonded to a cast iron core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels.

FEATURES

  • Hardness: 95 Shore A
  • Wheel Face: Available in flat or crown tread
  • Finish: Green tread on black core
  • Temperature Range: -40 degrees up to +180 degrees Fahrenheit

WHEEL OPTIONS

  • Prevenz™ Antimicrobial wheel specify PREV
  • 80 Shore A durometer option available (15% capacity reduction) Butterscotch tread on black core.
  • 70 Shore D durometer option available (20% capacity increase) Black tread on black core.
  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory.
Supplier's Site
Polyurethane Wheels on Cast Iron Core - PY/PH Series - Albion Casters and Wheels
Albion, MI, USA
Polyurethane Wheels on Cast Iron Core
PY/PH Series
Polyurethane Wheels on Cast Iron Core PY/PH Series
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Polyurethane tread is chemically bonded to a cast iron core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels. FEATURES Hardness: 95 Shore A Wheel Face: Available in flat or crown tread Finish: Green tread on black core Temperature Range: -40 degrees up to +180 degrees Fahrenheit WHEEL OPTIONS Prevenz™ Antimicrobial wheel specify PREV 80 Shore A durometer option available (15% capacity reduction) Butterscotch tread on black core. 70 Shore D durometer option available (20% capacity increase) Black tread on black core. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory

Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Polyurethane tread is chemically bonded to a cast iron core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels.

FEATURES

  • Hardness: 95 Shore A
  • Wheel Face: Available in flat or crown tread
  • Finish: Green tread on black core
  • Temperature Range: -40 degrees up to +180 degrees Fahrenheit

WHEEL OPTIONS

  • Prevenz™ Antimicrobial wheel specify PREV
  • 80 Shore A durometer option available (15% capacity reduction) Butterscotch tread on black core.
  • 70 Shore D durometer option available (20% capacity increase) Black tread on black core.
  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory
Supplier's Site

Technical Specifications

  Albion Casters and Wheels Albion Casters and Wheels
Product Category Wheels Wheels
Product Number PY/PH Series PY/PH Series
Product Name Polyurethane on Cast Iron Core Wheels Polyurethane Wheels on Cast Iron Core
Wheel Type Poly/Metal Poly/Metal
Maximum Load 420 to 4200 lbs (190 to 1905 kg) 420 to 4200 lbs (190 to 1905 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm) 3.25 to 10 inch (82.55 to 254 mm)
Wheel Width 1.5 to 4.25 inch (38.1 to 108 mm) 1.5 to 4.25 inch (38.1 to 108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Semi-Pneumatic Hand Truck Wheels - SN Series - Albion Casters and Wheels
Specs
Wheel Type Pneumatic
Maximum Load 200 to 540 lbs (90.7 to 245 kg)
Wheel Diameter 6.2 to 12.1 inch (157 to 307 mm)
View Details