Albion Casters and Wheels Semi-Pneumatic Hand Truck Wheels SN Series

Description
Semi-Pneumatic (SN) These shock absorbing pneumatic wheels have no inflation problems, because they are not pressurized. All bearings are pressure lubricated, except the 6” diameter wheels, which must be lubricated through the hollow axle.
Description
Semi-Pneumatic (SN) These shock absorbing pneumatic wheels have no inflation problems, because they are not pressurized. All bearings are pressure lubricated, except the 6” diameter wheels, which must be lubricated through the hollow axle.

Suppliers

Company
Product
Description
Supplier Links
Semi-Pneumatic Hand Truck Wheels - SN Series - Albion Casters and Wheels
Albion, MI, USA
Semi-Pneumatic Hand Truck Wheels
SN Series
Semi-Pneumatic Hand Truck Wheels SN Series
Semi-Pneumatic (SN) These shock absorbing pneumatic wheels have no inflation problems, because they are not pressurized. All bearings are pressure lubricated, except the 6” diameter wheels, which must be lubricated through the hollow axle.

Semi-Pneumatic (SN) These shock absorbing pneumatic wheels have no inflation problems, because they are not pressurized. All bearings are pressure lubricated, except the 6” diameter wheels, which must be lubricated through the hollow axle.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number SN Series
Product Name Semi-Pneumatic Hand Truck Wheels
Wheel Type Pneumatic
Maximum Load 200 to 540 lbs (90.7 to 245 kg)
Wheel Diameter 6.2 to 12.1 inch (157 to 307 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Ultimate X-tra Soft Rubber Wheels - XR Series - Albion Casters and Wheels
Specs
Wheel Type Solid Rubber; Half Round Tread
Maximum Load 200 to 850 lbs (90.7 to 385 kg)
Wheel Diameter 3 to 10 inch (76.2 to 254 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details