Albion Casters and Wheels Prevenz™ Antimicrobial Wheels Prevenz™ Antimicrobial Wheels

Description
FEATURES Suppresses growth of microbes Helps control bacteria, molds,mildew, fungi and odors Lasts the functional life of the product Reduces wheel decay and deterioration Resists color fading and discoloration to retain attractive appearance Complete line of Prevenz™ wheels
Description
FEATURES Suppresses growth of microbes Helps control bacteria, molds,mildew, fungi and odors Lasts the functional life of the product Reduces wheel decay and deterioration Resists color fading and discoloration to retain attractive appearance Complete line of Prevenz™ wheels

Suppliers

Company
Product
Description
Supplier Links
Albion, MI, USA
Prevenz™ Antimicrobial Wheels
Prevenz™ Antimicrobial Wheels
Prevenz™ Antimicrobial Wheels Prevenz™ Antimicrobial Wheels
FEATURES Suppresses growth of microbes Helps control bacteria, molds,mildew, fungi and odors Lasts the functional life of the product Reduces wheel decay and deterioration Resists color fading and discoloration to retain attractive appearance Complete line of Prevenz™ wheels

FEATURES

  • Suppresses growth of microbes
  • Helps control bacteria, molds,mildew, fungi and odors
  • Lasts the functional life of the product
  • Reduces wheel decay and deterioration
  • Resists color fading and discoloration to retain attractive appearance
  • Complete line of Prevenz™ wheels
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number Prevenz™ Antimicrobial Wheels
Product Name Prevenz™ Antimicrobial Wheels
Wheel Type Solid Poly
Maximum Load 1400 to 2500 lbs (635 to 1134 kg)
Wheel Diameter 3 to 10 inch (76.2 to 254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
SPO -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Urethane Bearing Roller - H Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Specialty Applications Medical
Maximum Load 6.62 to 26.46 lbs (3 to 12 kg)
View Details