Albion Casters and Wheels White Nylon Wheels NW Series

Description
Composed of injection molded white nylon Maximum performance, economical solution for your most demanding caster applications Excellent ergonomics ... wheel starts rolling, keeps rolling and swivels with ease! Temperature Range:-20°F to 250°F Hardness: 85 Shore D ±5
Description
Composed of injection molded white nylon Maximum performance, economical solution for your most demanding caster applications Excellent ergonomics ... wheel starts rolling, keeps rolling and swivels with ease! Temperature Range:-20°F to 250°F Hardness: 85 Shore D ±5

Suppliers

Company
Product
Description
Supplier Links
Albion, MI, USA
White Nylon Wheels
NW Series
White Nylon Wheels NW Series
Composed of injection molded white nylon Maximum performance, economical solution for your most demanding caster applications Excellent ergonomics ... wheel starts rolling, keeps rolling and swivels with ease! Temperature Range:-20°F to 250°F Hardness: 85 Shore D ±5
  • Composed of injection molded white nylon
  • Maximum performance, economical solution for your most demanding caster applications
  • Excellent ergonomics ... wheel starts rolling, keeps rolling and swivels with ease!
  • Temperature Range:-20°F to 250°F
  • Hardness: 85 Shore D ±5
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number NW Series
Product Name White Nylon Wheels
Wheel Type Plastic
Maximum Load 600 to 1100 lbs (272 to 499 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Polyurethane Wheels - VX Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 2350 to 6925 lbs (1066 to 3141 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details