Albion Casters and Wheels Heavy Duty Mold-On Rubber on Iron Core Wheels MH Series

Description
Heavy Duty cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration. FEATURES Wheel face: Moderate crown Finish: Black tread on iron core Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 90-93 Shore WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory
Description
Heavy Duty cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration. FEATURES Wheel face: Moderate crown Finish: Black tread on iron core Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 90-93 Shore WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Mold-On Rubber on Iron Core Wheels - MH Series - Albion Casters and Wheels
Albion, MI, USA
Heavy Duty Mold-On Rubber on Iron Core Wheels
MH Series
Heavy Duty Mold-On Rubber on Iron Core Wheels MH Series
Heavy Duty cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration. FEATURES Wheel face: Moderate crown Finish: Black tread on iron core Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 90-93 Shore WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory

Heavy Duty cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration.

FEATURES

  • Wheel face: Moderate crown
  • Finish: Black tread on iron core
  • Temperature Range: -40 degrees up to +180 degrees Fahrenheit
  • Hardness: 90-93 Shore

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number MH Series
Product Name Heavy Duty Mold-On Rubber on Iron Core Wheels
Wheel Type Rubber/Metal
Maximum Load 340 to 2500 lbs (154 to 1134 kg)
Wheel Diameter 3.25 to 16 inch (82.55 to 406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1965122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Semi-Pneumatic Hand Truck Wheels - SN Series - Albion Casters and Wheels
Specs
Wheel Type Pneumatic
Maximum Load 200 to 540 lbs (90.7 to 245 kg)
Wheel Diameter 6.2 to 12.1 inch (157 to 307 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details