Albion Casters and Wheels Maxim® Noise Reduction Nylon Wheels NR Series

Description
Albion’s Maxim® NR are similar to Maxim NG wheels, but with the added benefit of two rubber treads on the wheel edges to reduce noise and improve traction even under heavy loads. Not recommended for towing applications above 3mph. Temperature range is -40 degrees to +180 degrees Fahrenheit.
Description
Albion’s Maxim® NR are similar to Maxim NG wheels, but with the added benefit of two rubber treads on the wheel edges to reduce noise and improve traction even under heavy loads. Not recommended for towing applications above 3mph. Temperature range is -40 degrees to +180 degrees Fahrenheit.

Suppliers

Company
Product
Description
Supplier Links
Maxim® Noise Reduction Nylon Wheels - NR Series - Albion Casters and Wheels
Albion, MI, USA
Maxim® Noise Reduction Nylon Wheels
NR Series
Maxim® Noise Reduction Nylon Wheels NR Series
Albion’s Maxim® NR are similar to Maxim NG wheels, but with the added benefit of two rubber treads on the wheel edges to reduce noise and improve traction even under heavy loads. Not recommended for towing applications above 3mph. Temperature range is -40 degrees to +180 degrees Fahrenheit.

Albion’s Maxim® NR are similar to Maxim NG wheels, but with the added benefit of two rubber treads on the wheel edges to reduce noise and improve traction even under heavy loads. Not recommended for towing applications above 3mph. Temperature range is -40 degrees to +180 degrees Fahrenheit.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number NR Series
Product Name Maxim® Noise Reduction Nylon Wheels
Wheel Type Plastic
Maximum Load 700 to 1500 lbs (317 to 680 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Solid Poly
Maximum Load 1400 to 2500 lbs (635 to 1134 kg)
Wheel Diameter 3 to 10 inch (76.2 to 254 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details