Albion Casters and Wheels FD Double Flange Wheels

Description
Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi tensile strength. See FL for features and options.
Description
Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi tensile strength. See FL for features and options.

Suppliers

Company
Product
Description
Supplier Links
Albion, MI, USA
FD Double Flange Wheels
FD Double Flange Wheels
Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi tensile strength. See FL for features and options.

Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi tensile strength. See FL for features and options.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Name FD Double Flange Wheels
Wheel Type Flanged
Maximum Load 500 to 2000 lbs (227 to 907 kg)
Wheel Diameter 5 to 10 inch (127 to 254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Rubber Tread Empire Wheels - IM Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 350 to 450 lbs (159 to 204 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details