Albion Casters and Wheels Polyurethane Empire Wheels on Polypropylene(Green) IX Series

Description
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.
Description
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Empire Wheels on Polypropylene(Green) - IX Series - Albion Casters and Wheels
Albion, MI, USA
Polyurethane Empire Wheels on Polypropylene(Green)
IX Series
Polyurethane Empire Wheels on Polypropylene(Green) IX Series
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options.

General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number IX Series
Product Name Polyurethane Empire Wheels on Polypropylene(Green)
Wheel Type Poly/Plastic
Maximum Load 500 to 900 lbs (227 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Cast Iron V-Groove Wheels - VG/VL Series - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 800 to 4000 lbs (363 to 1814 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details