Albion Casters and Wheels Hi-Temp Nylon Wheels HE Series

Description
Ideal for speciality applications, these wheels can withstand intermittent temperatures up to 550 degrees Fahrenheit. Nylon Glass-filled wheels won’t chip, absorb water, or breakdown in caustic environments. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: Up to 550°F, 475°F intermittent consult factory Hardness: 85 Shore D ±5 For stainless steel roller bearing specify ZB03 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor
Description
Ideal for speciality applications, these wheels can withstand intermittent temperatures up to 550 degrees Fahrenheit. Nylon Glass-filled wheels won’t chip, absorb water, or breakdown in caustic environments. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: Up to 550°F, 475°F intermittent consult factory Hardness: 85 Shore D ±5 For stainless steel roller bearing specify ZB03 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

Suppliers

Company
Product
Description
Supplier Links
Hi-Temp Nylon Wheels - HE Series - Albion Casters and Wheels
Albion, MI, USA
Hi-Temp Nylon Wheels
HE Series
Hi-Temp Nylon Wheels HE Series
Ideal for speciality applications, these wheels can withstand intermittent temperatures up to 550 degrees Fahrenheit. Nylon Glass-filled wheels won’t chip, absorb water, or breakdown in caustic environments. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: Up to 550°F, 475°F intermittent consult factory Hardness: 85 Shore D ±5 For stainless steel roller bearing specify ZB03 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

Ideal for speciality applications, these wheels can withstand intermittent temperatures up to 550 degrees Fahrenheit. Nylon Glass-filled wheels won’t chip, absorb water, or breakdown in caustic environments.

FEATURES

  • Wheel face: Moderate crown
  • Finish: Black
  • Temperature Range: Up to 550°F, 475°F intermittent consult factory
  • Hardness: 85 Shore D ±5
  • For stainless steel roller bearing specify ZB03

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factor
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number HE Series
Product Name Hi-Temp Nylon Wheels
Wheel Type Plastic
Maximum Load 600 to 1400 lbs (272 to 635 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2479414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Solid Urethane Wheels - MU Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 700 to 3000 lbs (317 to 1361 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details