Albion Casters and Wheels Fiberglass Filled Polypropylene Wheels GP Series

Description
Economical high performance wheel Heavy-duty reinforced fiberglass filled polypropylene wheel Excellent mobility under heavy load Excellent chemical resistance Temperature range: -20°F to 250°F Typical applications include food processing, tool mobility, sanitary maintenance, shop carts ... more! Bearing Options: Plain bore (00), str aight roller (01), Delrin (51), precision (28) and pedestal precision (29)
Description
Economical high performance wheel Heavy-duty reinforced fiberglass filled polypropylene wheel Excellent mobility under heavy load Excellent chemical resistance Temperature range: -20°F to 250°F Typical applications include food processing, tool mobility, sanitary maintenance, shop carts ... more! Bearing Options: Plain bore (00), str aight roller (01), Delrin (51), precision (28) and pedestal precision (29)

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Filled Polypropylene Wheels - GP Series - Albion Casters and Wheels
Albion, MI, USA
Fiberglass Filled Polypropylene Wheels
GP Series
Fiberglass Filled Polypropylene Wheels GP Series
Economical high performance wheel Heavy-duty reinforced fiberglass filled polypropylene wheel Excellent mobility under heavy load Excellent chemical resistance Temperature range: -20°F to 250°F Typical applications include food processing, tool mobility, sanitary maintenance, shop carts ... more! Bearing Options: Plain bore (00), str aight roller (01), Delrin (51), precision (28) and pedestal precision (29)
  • Economical high performance wheel
  • Heavy-duty reinforced fiberglass filled polypropylene wheel
  • Excellent mobility under heavy load
  • Excellent chemical resistance
  • Temperature range: -20°F to 250°F
  • Typical applications include food processing, tool mobility, sanitary maintenance, shop carts ... more!
  • Bearing Options: Plain bore (00), str aight roller (01), Delrin (51), precision (28) and pedestal precision (29)
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number GP Series
Product Name Fiberglass Filled Polypropylene Wheels
Wheel Type Plastic
Maximum Load 800 to 1400 lbs (363 to 635 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2479420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 485 lbs (220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Polyurethane Iron Core (PI) - PI43R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 1275 lbs (578 kg)
Wheel Diameter 4 inch (102 mm)
View Details