Albion Casters and Wheels Drop Forged Steel Wheels FS Series

Description
Drop forged steel wheels are hot forged from carbon steel billets. The forging process improves grain flow, enhances ductility and tensile strength. Suitable for high capacity, abusive applications. Forged steel is 64,000 psi tensile strength. FEATURES Wheel face: Machined flat with rounded edges Finish: Clear coat enamel Temperature Range: Up to 800°F, consultfactory Hardness: Rockwell 80 B WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.
Description
Drop forged steel wheels are hot forged from carbon steel billets. The forging process improves grain flow, enhances ductility and tensile strength. Suitable for high capacity, abusive applications. Forged steel is 64,000 psi tensile strength. FEATURES Wheel face: Machined flat with rounded edges Finish: Clear coat enamel Temperature Range: Up to 800°F, consultfactory Hardness: Rockwell 80 B WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
Drop Forged Steel Wheels - FS Series - Albion Casters and Wheels
Albion, MI, USA
Drop Forged Steel Wheels
FS Series
Drop Forged Steel Wheels FS Series
Drop forged steel wheels are hot forged from carbon steel billets. The forging process improves grain flow, enhances ductility and tensile strength. Suitable for high capacity, abusive applications. Forged steel is 64,000 psi tensile strength. FEATURES Wheel face: Machined flat with rounded edges Finish: Clear coat enamel Temperature Range: Up to 800°F, consultfactory Hardness: Rockwell 80 B WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Drop forged steel wheels are hot forged from carbon steel billets. The forging process improves grain flow, enhances ductility and tensile strength. Suitable for high capacity, abusive applications. Forged steel is 64,000 psi tensile strength.

FEATURES

  • Wheel face: Machined flat with rounded edges
  • Finish: Clear coat enamel
  • Temperature Range: Up to 800°F, consultfactory
  • Hardness: Rockwell 80 B

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory.
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number FS Series
Product Name Drop Forged Steel Wheels
Wheel Type Metal
Maximum Load 1400 to 10000 lbs (635 to 4535 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Flat-Free
Maximum Load 250 lbs (113 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Polyurethane Wheels - VX Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 2350 to 6925 lbs (1066 to 3141 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details