Plasticwheels Ltd. NWTA Electric Golf Wheel With Clutch 12mm BORE LH ATV7704

Description
Hub Material: Polypropylene Tire Material: Polyurethane
Description
Hub Material: Polypropylene Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
NWTA Electric Golf Wheel With Clutch 12mm BORE LH - ATV7704 - Plasticwheels Ltd.
Rugeley, United Kingdom
NWTA Electric Golf Wheel With Clutch 12mm BORE LH
ATV7704
NWTA Electric Golf Wheel With Clutch 12mm BORE LH ATV7704
Hub Material: Polypropylene Tire Material: Polyurethane

Hub Material: Polypropylene
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV7704
Product Name NWTA Electric Golf Wheel With Clutch 12mm BORE LH
Wheel Type Poly/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 9.65 inch (245 mm)
Wheel Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Rubber tyre steel hub - 2814125 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details