RS Components, Ltd. Trolley Wheels 750761

Description
Guitel Hervieu GB26025-4/51R
Request a Quote
Description
Guitel Hervieu GB26025-4/51R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 750761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
750761
Trolley Wheels 750761
Guitel Hervieu GB26025-4/51R

Guitel Hervieu GB26025-4/51R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 750761
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Trolley Wheels - 3994964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 858900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 2391424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details