Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 5.00008.921

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
5.00008.921
Polyurethane Tread & Molded Nylon Wheel 5.00008.921

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00008.921
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Ductile Steel Wheel - W-10-DUC-9400 - Caster Warehouse Inc.
Specs
Wheel Type Metal
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 10 inch (254 mm)
View Details