5.00004.339 -- PHENOLIC WHEEL
Colson Caster Corporation
Phenolic Wheel
5.00004.339
Suppliers
Phenolic Wheel
5.00004.339
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
5.00004.339 |
|
Product Name
|
Phenolic Wheel |
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
800 lbs (363 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
|
Hub Length
|
2.19 inch (55.56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Wheel Type
V-grooved
Maximum Load
245 to 490 lbs (111 to 222 kg)
Wheel Diameter
0.7717 inch (19.6 mm)
View Details
Wheel Type
Solid
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Magnus Mobility Systems, Inc.
Wheel Type
Phenolic
Maximum Load
1600 lbs (726 kg)
Wheel Diameter
6 inch (152 mm)
View Details