Colson Caster Corporation Metal Wheel 4.00005.111

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
4.00005.111
Metal Wheel 4.00005.111

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00005.111
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 5 inch (127 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Pneumatic Wheel - P-W12-CH-B-PB-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 13.15 inch (334 mm)
View Details