Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 4.00006.919

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
4.00006.919
Polyurethane Tread & Molded Nylon Wheel 4.00006.919

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00006.919
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 900 lbs (408 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Steel Roller -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Wheel Type Metal
View Details