Colson Caster Corporation Peforma Rubber Wheel 3.00003.441

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
3.00003.441
Peforma Rubber Wheel 3.00003.441

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 3.00003.441
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Wheels - PF Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 2000 to 10500 lbs (907 to 4762 kg)
Wheel Diameter 6 to 16 inch (152 to 406 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details