Colson Caster Corporation Metal Wheel 2.00002.12

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
2.00002.12
Metal Wheel 2.00002.12

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 2.00002.12
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.44 inch (61.91 mm)
Wheel Width 2.44 inch (61.91 mm)
Hub Length 1.47 inch (37.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2391399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 617 lbs (280 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Rubber tyre steel hub - 1804020 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details