Plasticwheels Ltd. Rubber tyre steel hub 1804020

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre steel hub - 1804020 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre steel hub
1804020
Rubber tyre steel hub 1804020
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 1804020
Product Name Rubber tyre steel hub
Wheel Type Rubber/Metal
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 858764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - EPR200 25/60 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details