ESAB Welding and Cutting Products Plasmarc Manual Cutting Torch PT-32EH

Description
Designed for superior cutting performance and ease of handling, the PT-32EH patented torch produces clean, exceptionally high quality cuts. The new ergonomic handle offers dual-switch capability, extra comfort and a non-slip grip. Features Most compact 90 Amp torch on the market Durable torch cable prevents snagging on fixtures and materials Excellent cutting capacity–cuts up to 1 1/2 in. (38 mm) Uses shop air, cylinder air or nitrogen for superior versatility Pilot arc starting–even starts through paint Choice of 25 ft. (7.6 m) or 50 ft. (15.2 m) lead length Excellent consumable life Parts in place design Patented torch and safety circuit Exclusive 40 Amp drag nozzle Consoles|The PT-32EH can be used with the following consoles: PowerCut 875 PowerCut 1125 PowerCut 1250 PowerCut 1500
Description
Designed for superior cutting performance and ease of handling, the PT-32EH patented torch produces clean, exceptionally high quality cuts. The new ergonomic handle offers dual-switch capability, extra comfort and a non-slip grip. Features Most compact 90 Amp torch on the market Durable torch cable prevents snagging on fixtures and materials Excellent cutting capacity–cuts up to 1 1/2 in. (38 mm) Uses shop air, cylinder air or nitrogen for superior versatility Pilot arc starting–even starts through paint Choice of 25 ft. (7.6 m) or 50 ft. (15.2 m) lead length Excellent consumable life Parts in place design Patented torch and safety circuit Exclusive 40 Amp drag nozzle Consoles|The PT-32EH can be used with the following consoles: PowerCut 875 PowerCut 1125 PowerCut 1250 PowerCut 1500

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Manual Cutting Torch - PT-32EH - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Manual Cutting Torch
PT-32EH
Plasmarc Manual Cutting Torch PT-32EH
Designed for superior cutting performance and ease of handling, the PT-32EH patented torch produces clean, exceptionally high quality cuts. The new ergonomic handle offers dual-switch capability, extra comfort and a non-slip grip. Features Most compact 90 Amp torch on the market Durable torch cable prevents snagging on fixtures and materials Excellent cutting capacity–cuts up to 1 1/2 in. (38 mm) Uses shop air, cylinder air or nitrogen for superior versatility Pilot arc starting–even starts through paint Choice of 25 ft. (7.6 m) or 50 ft. (15.2 m) lead length Excellent consumable life Parts in place design Patented torch and safety circuit Exclusive 40 Amp drag nozzle Consoles|The PT-32EH can be used with the following consoles: PowerCut 875 PowerCut 1125 PowerCut 1250 PowerCut 1500

Designed for superior cutting performance and ease of handling, the PT-32EH patented torch produces clean, exceptionally high quality cuts. The new ergonomic handle offers dual-switch capability, extra comfort and a non-slip grip.

Features

  • Most compact 90 Amp torch on the market
  • Durable torch cable prevents snagging on fixtures and materials
  • Excellent cutting capacity–cuts up to 1 1/2 in. (38 mm)
  • Uses shop air, cylinder air or nitrogen for superior versatility
  • Pilot arc starting–even starts through paint
  • Choice of 25 ft. (7.6 m) or 50 ft. (15.2 m) lead length
  • Excellent consumable life
  • Parts in place design
  • Patented torch and safety circuit
  • Exclusive 40 Amp drag nozzle
  • Consoles|The PT-32EH can be used with the following consoles:
    PowerCut 875
    PowerCut 1125
    PowerCut 1250
    PowerCut 1500
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PT-32EH
Product Name Plasmarc Manual Cutting Torch
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability Up to 7/8 Inch
View Details
Fabmaster Fabrication Cutting Machine -  - Advance Cutting Systems, Inc.
Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
View Details