ESAB Welding and Cutting Products Plasmarc Cutting Package PowerCut® 900

Description
The PowerCut 900 plasma cutting package will take whatever you throw at it, and ask for more. Designed with ESAB Plasmarc technology, PowerCut machines are more powerful and durable than any other machine in their class. Features Rugged design – PowerCut's external housing design is durable, damage-resistant, corrosion-resistant and weather resistant, while remaining lightweight for portability. Tool-less quick disconnect torch – Disconnects from the machine without the use of wrenches or special tools. Now you can easily disconnect your PT-38 torch for storage, repairs or replacement, or to attach a PT-37 mechanized torch for mechanized applications. Digital readout display – Easy to read and shows the exact pressure or amperage, so you can operate with confidence. The display also shows help codes to assist in troubleshooting minor errors, reducing downtime. Blowback technology – Eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems. Auto-modes (gouge, grate and normal modes) Switch between modes automatically, tailoring your application without manually changing settings on the console. Suspended electronics – Sensitive internal electronics are suspended from the aluminum frame, insulating them from shock and vibration. Sealed switches – Silicone-sealed switches are immune to corrosion, as well as dust and dirt infiltration. Gouging capability – PowerCut delivers the extra output voltage needed for superior plasma gouging capability. Automatic fan control – The cooling fan is automatically controlled to run only when necessary, to conserve energy and reduce ingested dust and dirt. Built-in power line conditioner – Protects against damage from power line noise and spikes, even with poor-quality power. Torch wrap and spare parts kit holder – Now standard on all packages, the holder lets you neatly fold up excess torch cables for convenient storage in your consumable box. Plug-n-Play mechanized option – Lets you easily transform your manual cutting system into a powerful mechanized system for your gantry machine. Optional five year warranty on console One year warranty on torch
Description
The PowerCut 900 plasma cutting package will take whatever you throw at it, and ask for more. Designed with ESAB Plasmarc technology, PowerCut machines are more powerful and durable than any other machine in their class. Features Rugged design – PowerCut's external housing design is durable, damage-resistant, corrosion-resistant and weather resistant, while remaining lightweight for portability. Tool-less quick disconnect torch – Disconnects from the machine without the use of wrenches or special tools. Now you can easily disconnect your PT-38 torch for storage, repairs or replacement, or to attach a PT-37 mechanized torch for mechanized applications. Digital readout display – Easy to read and shows the exact pressure or amperage, so you can operate with confidence. The display also shows help codes to assist in troubleshooting minor errors, reducing downtime. Blowback technology – Eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems. Auto-modes (gouge, grate and normal modes) Switch between modes automatically, tailoring your application without manually changing settings on the console. Suspended electronics – Sensitive internal electronics are suspended from the aluminum frame, insulating them from shock and vibration. Sealed switches – Silicone-sealed switches are immune to corrosion, as well as dust and dirt infiltration. Gouging capability – PowerCut delivers the extra output voltage needed for superior plasma gouging capability. Automatic fan control – The cooling fan is automatically controlled to run only when necessary, to conserve energy and reduce ingested dust and dirt. Built-in power line conditioner – Protects against damage from power line noise and spikes, even with poor-quality power. Torch wrap and spare parts kit holder – Now standard on all packages, the holder lets you neatly fold up excess torch cables for convenient storage in your consumable box. Plug-n-Play mechanized option – Lets you easily transform your manual cutting system into a powerful mechanized system for your gantry machine. Optional five year warranty on console One year warranty on torch

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Cutting Package - PowerCut® 900 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Cutting Package
PowerCut® 900
Plasmarc Cutting Package PowerCut® 900
The PowerCut 900 plasma cutting package will take whatever you throw at it, and ask for more. Designed with ESAB Plasmarc technology, PowerCut machines are more powerful and durable than any other machine in their class. Features Rugged design – PowerCut's external housing design is durable, damage-resistant, corrosion-resistant and weather resistant, while remaining lightweight for portability. Tool-less quick disconnect torch – Disconnects from the machine without the use of wrenches or special tools. Now you can easily disconnect your PT-38 torch for storage, repairs or replacement, or to attach a PT-37 mechanized torch for mechanized applications. Digital readout display – Easy to read and shows the exact pressure or amperage, so you can operate with confidence. The display also shows help codes to assist in troubleshooting minor errors, reducing downtime. Blowback technology – Eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems. Auto-modes (gouge, grate and normal modes) Switch between modes automatically, tailoring your application without manually changing settings on the console. Suspended electronics – Sensitive internal electronics are suspended from the aluminum frame, insulating them from shock and vibration. Sealed switches – Silicone-sealed switches are immune to corrosion, as well as dust and dirt infiltration. Gouging capability – PowerCut delivers the extra output voltage needed for superior plasma gouging capability. Automatic fan control – The cooling fan is automatically controlled to run only when necessary, to conserve energy and reduce ingested dust and dirt. Built-in power line conditioner – Protects against damage from power line noise and spikes, even with poor-quality power. Torch wrap and spare parts kit holder – Now standard on all packages, the holder lets you neatly fold up excess torch cables for convenient storage in your consumable box. Plug-n-Play mechanized option – Lets you easily transform your manual cutting system into a powerful mechanized system for your gantry machine. Optional five year warranty on console One year warranty on torch

The PowerCut 900 plasma cutting package will take whatever you throw at it, and ask for more. Designed with ESAB Plasmarc technology, PowerCut machines are more powerful and durable than any other machine in their class.

Features

  • Rugged design – PowerCut's external housing design is durable, damage-resistant, corrosion-resistant and weather resistant, while remaining lightweight for portability.
  • Tool-less quick disconnect torch – Disconnects from the machine without the use of wrenches or special tools. Now you can easily disconnect your PT-38 torch for storage, repairs or replacement, or to attach a PT-37 mechanized torch for mechanized applications.
  • Digital readout display – Easy to read and shows the exact pressure or amperage, so you can operate with confidence. The display also shows help codes to assist in troubleshooting minor errors, reducing downtime.
  • Blowback technology – Eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems.
  • Auto-modes (gouge, grate and normal modes) Switch between modes automatically, tailoring your application without manually changing settings on the console.
  • Suspended electronics – Sensitive internal electronics are suspended from the aluminum frame, insulating them from shock and vibration.
  • Sealed switches – Silicone-sealed switches are immune to corrosion, as well as dust and dirt infiltration.
  • Gouging capability – PowerCut delivers the extra output voltage needed for superior plasma gouging capability.
  • Automatic fan control – The cooling fan is automatically controlled to run only when necessary, to conserve energy and reduce ingested dust and dirt.
  • Built-in power line conditioner – Protects against damage from power line noise and spikes, even with poor-quality power.
  • Torch wrap and spare parts kit holder – Now standard on all packages, the holder lets you neatly fold up excess torch cables for convenient storage in your consumable box.
  • Plug-n-Play mechanized option – Lets you easily transform your manual cutting system into a powerful mechanized system for your gantry machine.
  • Optional five year warranty on console
  • One year warranty on torch
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PowerCut® 900
Product Name Plasmarc Cutting Package
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Phase Single Phase Power; Three Phase Power
Maximum Duty Cycle 6 to 1 %
Unlock Full Specs
to access all available technical data

Similar Products

HyPerformance HPR260XD Hyperformance Series Plasma Cutter -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel, Aluminum
Thickness Capability Mild Steel - 1-1/4" to 2-1/2", Stainless Steel - 1-1/4" to 2", Aluminum - 1" to 2"
View Details
Plasmarc Manual Cutting Torch - PT-38 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 0.375
View Details
Automatic Gouging System - AGS-4002 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details