ESAB Welding and Cutting Products Plasmarc Mechanized Cutting Torch PT-37

Description
The patented PT-37 torch cuts up to 1 1/4 in. (32 mm) material using air as the plasma and shielding gas. Utilizing a blowback start and an electronically controlled pilot arc the PT-37 sets a new standard for starting reliability, cutting characteristics and consumable life. Features 100% Duty Cycle for enhanced productivity allowing for continuous operation even at maximum thickness. Utilizes a "drawn arc" to initiate the cut which eliminates high frequency interference from the starting circuits. An optional remote starting system allows the torch to be located up to 150 ft. (45m) away from the power supply. Machined torch body with 1 3/8 in. (35 mm) metal handle, available with and without 32-pitch rack to fit industry standard torch holders. Robust machined torch components provide for reliability, durability and ease of maintenance. Metal nozzle and shield stand up to the toughest cutting conditions. Wear parts are available individually, in sets and in value packs which eases ordering and saves money. Consoles|The PT-37 can be used with the following consoles: PowerCut 900 PowerCut 1300 PowerCut 1600 ESP-101
Description
The patented PT-37 torch cuts up to 1 1/4 in. (32 mm) material using air as the plasma and shielding gas. Utilizing a blowback start and an electronically controlled pilot arc the PT-37 sets a new standard for starting reliability, cutting characteristics and consumable life. Features 100% Duty Cycle for enhanced productivity allowing for continuous operation even at maximum thickness. Utilizes a "drawn arc" to initiate the cut which eliminates high frequency interference from the starting circuits. An optional remote starting system allows the torch to be located up to 150 ft. (45m) away from the power supply. Machined torch body with 1 3/8 in. (35 mm) metal handle, available with and without 32-pitch rack to fit industry standard torch holders. Robust machined torch components provide for reliability, durability and ease of maintenance. Metal nozzle and shield stand up to the toughest cutting conditions. Wear parts are available individually, in sets and in value packs which eases ordering and saves money. Consoles|The PT-37 can be used with the following consoles: PowerCut 900 PowerCut 1300 PowerCut 1600 ESP-101

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Mechanized Cutting Torch - PT-37 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Mechanized Cutting Torch
PT-37
Plasmarc Mechanized Cutting Torch PT-37
The patented PT-37 torch cuts up to 1 1/4 in. (32 mm) material using air as the plasma and shielding gas. Utilizing a blowback start and an electronically controlled pilot arc the PT-37 sets a new standard for starting reliability, cutting characteristics and consumable life. Features 100% Duty Cycle for enhanced productivity allowing for continuous operation even at maximum thickness. Utilizes a "drawn arc" to initiate the cut which eliminates high frequency interference from the starting circuits. An optional remote starting system allows the torch to be located up to 150 ft. (45m) away from the power supply. Machined torch body with 1 3/8 in. (35 mm) metal handle, available with and without 32-pitch rack to fit industry standard torch holders. Robust machined torch components provide for reliability, durability and ease of maintenance. Metal nozzle and shield stand up to the toughest cutting conditions. Wear parts are available individually, in sets and in value packs which eases ordering and saves money. Consoles|The PT-37 can be used with the following consoles: PowerCut 900 PowerCut 1300 PowerCut 1600 ESP-101

The patented PT-37 torch cuts up to 1 1/4 in. (32 mm) material using air as the plasma and shielding gas. Utilizing a blowback start and an electronically controlled pilot arc the PT-37 sets a new standard for starting reliability, cutting characteristics and consumable life.

Features

  • 100% Duty Cycle for enhanced productivity allowing for continuous operation even at maximum thickness.
  • Utilizes a "drawn arc" to initiate the cut which eliminates high frequency interference from the starting circuits.
  • An optional remote starting system allows the torch to be located up to 150 ft. (45m) away from the power supply.
  • Machined torch body with 1 3/8 in. (35 mm) metal handle, available with and without 32-pitch rack to fit industry standard torch holders.
  • Robust machined torch components provide for reliability, durability and ease of maintenance.
  • Metal nozzle and shield stand up to the toughest cutting conditions.
  • Wear parts are available individually, in sets and in value packs which eases ordering and saves money.
  • Consoles|The PT-37 can be used with the following consoles:
    PowerCut 900
    PowerCut 1300
    PowerCut 1600
    ESP-101
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PT-37
Product Name Plasmarc Mechanized Cutting Torch
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Saddle and Elbow Cutter - SE-2PTD - BUG-O Systems, Inc.
Specs
Equipment Type Saddle and Elbow Cutter
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz (optional feature)
Input Phase Single Phase Power
View Details
Plasmarc Mechanized Cutting Torches - PT-20AMX / PT-21AMX - ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 4.16666666666667E-02
View Details
Handheld Plasma Cutters - Tomahawk® - Lincoln Electric Co. (The)
Lincoln Electric Co. (The)
Specs
Equipment Type Complete System
View Details