Advance Cutting Systems, Inc. SR-100i Plasma Cutting System

Description
When oxyfuel just won’t cut it, step up to plasma cutting with the KALIBURN SR-100i. If you need the right unit to tackle light-duty fabrication (½’’ or less), or jobs like ductwork and insulation, the KALIBURN SR-100i is a powerful way to cut through it all. Even if you’ve never used plasma cutting, you’ll find it is straightforward and easy to learn. You get a 100% duty cycle, narrower kerf, less dross and more cuts. A 100% duty cycle means you won’t lose time between cuts. The power supply and torch can run continuously without shutting down or overheating. And its patented advanceable electrode lasts up to four hours - twice as long as any other. We’ve also designed the power supply to save time during installation, maintenance and troubleshooting. Four power-supply modes give you the range to cut anything from 1’’ mild steel to HVAC insulation, with equal ease. And a true, constant current output gives you a smoother cut and squarer edge – at full load there’s only 1% current ripple. The KALIBURN SR-100i models are economical plasma cutting systems with the reliability, precision and performance you’ve come to expect from KALIBURN. You not only spend less time, you spend less money on consumables and replacement parts. So, if you’re looking for a powerful way to cut cost as well as metal, then check out the KALIBURN SR-100i plasma cutting system.
Description
When oxyfuel just won’t cut it, step up to plasma cutting with the KALIBURN SR-100i. If you need the right unit to tackle light-duty fabrication (½’’ or less), or jobs like ductwork and insulation, the KALIBURN SR-100i is a powerful way to cut through it all. Even if you’ve never used plasma cutting, you’ll find it is straightforward and easy to learn. You get a 100% duty cycle, narrower kerf, less dross and more cuts. A 100% duty cycle means you won’t lose time between cuts. The power supply and torch can run continuously without shutting down or overheating. And its patented advanceable electrode lasts up to four hours - twice as long as any other. We’ve also designed the power supply to save time during installation, maintenance and troubleshooting. Four power-supply modes give you the range to cut anything from 1’’ mild steel to HVAC insulation, with equal ease. And a true, constant current output gives you a smoother cut and squarer edge – at full load there’s only 1% current ripple. The KALIBURN SR-100i models are economical plasma cutting systems with the reliability, precision and performance you’ve come to expect from KALIBURN. You not only spend less time, you spend less money on consumables and replacement parts. So, if you’re looking for a powerful way to cut cost as well as metal, then check out the KALIBURN SR-100i plasma cutting system.

Suppliers

Company
Product
Description
Supplier Links
SR-100i Plasma Cutting System -  - Advance Cutting Systems, Inc.
Pelham, AL, USA
SR-100i Plasma Cutting System
SR-100i Plasma Cutting System
When oxyfuel just won’t cut it, step up to plasma cutting with the KALIBURN SR-100i. If you need the right unit to tackle light-duty fabrication (½’’ or less), or jobs like ductwork and insulation, the KALIBURN SR-100i is a powerful way to cut through it all. Even if you’ve never used plasma cutting, you’ll find it is straightforward and easy to learn. You get a 100% duty cycle, narrower kerf, less dross and more cuts. A 100% duty cycle means you won’t lose time between cuts. The power supply and torch can run continuously without shutting down or overheating. And its patented advanceable electrode lasts up to four hours - twice as long as any other. We’ve also designed the power supply to save time during installation, maintenance and troubleshooting. Four power-supply modes give you the range to cut anything from 1’’ mild steel to HVAC insulation, with equal ease. And a true, constant current output gives you a smoother cut and squarer edge – at full load there’s only 1% current ripple. The KALIBURN SR-100i models are economical plasma cutting systems with the reliability, precision and performance you’ve come to expect from KALIBURN. You not only spend less time, you spend less money on consumables and replacement parts. So, if you’re looking for a powerful way to cut cost as well as metal, then check out the KALIBURN SR-100i plasma cutting system.

When oxyfuel just won’t cut it, step up to plasma cutting with the KALIBURN SR-100i. If you need the right unit to tackle light-duty fabrication (½’’ or less), or jobs like ductwork and insulation, the KALIBURN SR-100i is a powerful way to cut through it all. Even if you’ve never used plasma cutting, you’ll find it is straightforward and easy to learn. You get a 100% duty cycle, narrower kerf, less dross and more cuts.

A 100% duty cycle means you won’t lose time between cuts. The power supply and torch can run continuously without shutting down or overheating. And its patented advanceable electrode lasts up to four hours - twice as long as any other. We’ve also designed the power supply to save time during installation, maintenance and troubleshooting.

Four power-supply modes give you the range to cut anything from 1’’ mild steel to HVAC insulation, with equal ease. And a true, constant current output gives you a smoother cut and squarer edge – at full load there’s only 1% current ripple.

The KALIBURN SR-100i models are economical plasma cutting systems with the reliability, precision and performance you’ve come to expect from KALIBURN. You not only spend less time, you spend less money on consumables and replacement parts. So, if you’re looking for a powerful way to cut cost as well as metal, then check out the KALIBURN SR-100i plasma cutting system.

Supplier's Site

Technical Specifications

  Advance Cutting Systems, Inc.
Product Category Plasma Cutting Equipment
Product Name SR-100i Plasma Cutting System
Equipment Type Complete System
Material Capability Mild Steel, HVAC Insulation
Thickness Capability Gauge to 1/4" Mild Steel
AC Input Voltage 208-230/240V_60Hz (optional feature); 460/480V_60Hz (optional feature); 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz (optional feature)
Input Phase Single Phase Power (optional feature); Three Phase Power (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Fabrication Cutting 3D Link Bevel Head -  - Advance Cutting Systems, Inc.
Advance Cutting Systems, Inc.
Specs
Equipment Type Gun / Iron
Material Capability Metal
Output Voltage 120 volts
View Details
Plasmarc Cutting & Gouging System - DEUCE PACK 150 - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Input Current 9 to 224 amps
View Details
Stiffener Welder (LN9 Lincoln Feeders) - BUG-3180 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details
Plasma System - XPR300 - Hypertherm, Inc.
Hypertherm, Inc.
Specs
Equipment Type Complete System
Maximum Duty Cycle 100 %
Output Power Capability DC Output
View Details