BUG-O Systems, Inc. Programmable Pipe Cutter MM-1

Description
The MM-1 is a computer-controlled machine that automates the cutting of profiles, holes, nozzles and shapes on pipe with diameters from 4" to 16" (10-40 cm). A 4" to 24" (10-61 cm) model is available. It rotates the pipe on its roller bed with a three jaw chuck, while simultaneously moving a cutting torch back and forth along the pipes axis. Pre-programmed shapes such as saddle, hillside, lateral and miter cuts can be made by simply selecting the type of cut from the menu, then entering the diameters of the pipe and pressing the run button to cut your pipe. There is no need for templates, time consuming layout or calculations to do. In addition, irregular or uncommon shapes can be plotted, programmed and saved for future use.
Description
The MM-1 is a computer-controlled machine that automates the cutting of profiles, holes, nozzles and shapes on pipe with diameters from 4" to 16" (10-40 cm). A 4" to 24" (10-61 cm) model is available. It rotates the pipe on its roller bed with a three jaw chuck, while simultaneously moving a cutting torch back and forth along the pipes axis. Pre-programmed shapes such as saddle, hillside, lateral and miter cuts can be made by simply selecting the type of cut from the menu, then entering the diameters of the pipe and pressing the run button to cut your pipe. There is no need for templates, time consuming layout or calculations to do. In addition, irregular or uncommon shapes can be plotted, programmed and saved for future use.

Suppliers

Company
Product
Description
Supplier Links
Programmable Pipe Cutter - MM-1 - BUG-O Systems, Inc.
Canonsburg, PA, USA
Programmable Pipe Cutter
MM-1
Programmable Pipe Cutter MM-1
The MM-1 is a computer-controlled machine that automates the cutting of profiles, holes, nozzles and shapes on pipe with diameters from 4" to 16" (10-40 cm). A 4" to 24" (10-61 cm) model is available. It rotates the pipe on its roller bed with a three jaw chuck, while simultaneously moving a cutting torch back and forth along the pipes axis. Pre-programmed shapes such as saddle, hillside, lateral and miter cuts can be made by simply selecting the type of cut from the menu, then entering the diameters of the pipe and pressing the run button to cut your pipe. There is no need for templates, time consuming layout or calculations to do. In addition, irregular or uncommon shapes can be plotted, programmed and saved for future use.

The MM-1 is a computer-controlled machine that automates the cutting of profiles, holes, nozzles and shapes on pipe with diameters from 4" to 16" (10-40 cm). A 4" to 24" (10-61 cm) model is available. It rotates the pipe on its roller bed with a three jaw chuck, while simultaneously moving a cutting torch back and forth along the pipes axis.

Pre-programmed shapes such as saddle, hillside, lateral and miter cuts can be made by simply selecting the type of cut from the menu, then entering the diameters of the pipe and pressing the run button to cut your pipe. There is no need for templates, time consuming layout or calculations to do. In addition, irregular or uncommon shapes can be plotted, programmed and saved for future use.

Supplier's Site

Technical Specifications

  BUG-O Systems, Inc.
Product Category Plasma Cutting Equipment
Product Number MM-1
Product Name Programmable Pipe Cutter
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

HyPerformance HSD130 Hy-Speed Series Plasma Cutter -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel, Aluminum
Thickness Capability Mild Steel - 5/8" to 1-1/2", Stainless Steel - 3/4" to 1", Aluminum - 3/4" to 1"
View Details
Plasmarc Cutting Package - PowerCut® 1600 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 2 to 78 amps
View Details
GO-FER III Welding Kit - GOF-3250-WD - BUG-O Systems, Inc.
Specs
Equipment Type Travel Carriage
Material Capability Steel
Features Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
View Details