ESAB Welding and Cutting Products Step-controlled Welding Power Units MIGMASTER 215 Pro/280 Pro

Description
The MigMaster 215 Pro/280 Pro are sturdy and robust step-controlled welding power units. They are intended for medium (215 Pro) to heavy-duty (280 Pro) MIG/MAG welding with solid wires of steel, stainless steel, or aluminum, as well as cored-wires with or without shielding gas. ESAB's proven technology and software provide reliability and outstanding welding performance. Features Equipped with V/A digital meter with hold feature Creep start – gradual feed of wire for ultimate starts Adjustable wire feed speed Adjustable burnback timer – gives correct stick-out Spot welding timer Outstanding welding characteristics – efficient, high-quality welding Wide current and voltage range – multi-purpose applications Spool gun on-demand Sturdy, galvanized metal casing with air filter (optional)
Description
The MigMaster 215 Pro/280 Pro are sturdy and robust step-controlled welding power units. They are intended for medium (215 Pro) to heavy-duty (280 Pro) MIG/MAG welding with solid wires of steel, stainless steel, or aluminum, as well as cored-wires with or without shielding gas. ESAB's proven technology and software provide reliability and outstanding welding performance. Features Equipped with V/A digital meter with hold feature Creep start – gradual feed of wire for ultimate starts Adjustable wire feed speed Adjustable burnback timer – gives correct stick-out Spot welding timer Outstanding welding characteristics – efficient, high-quality welding Wide current and voltage range – multi-purpose applications Spool gun on-demand Sturdy, galvanized metal casing with air filter (optional)

Suppliers

Company
Product
Description
Supplier Links
Step-controlled Welding Power Units - MIGMASTER 215 Pro/280 Pro - ESAB Welding and Cutting Products
Florence, SC, USA
Step-controlled Welding Power Units
MIGMASTER 215 Pro/280 Pro
Step-controlled Welding Power Units MIGMASTER 215 Pro/280 Pro
The MigMaster 215 Pro/280 Pro are sturdy and robust step-controlled welding power units. They are intended for medium (215 Pro) to heavy-duty (280 Pro) MIG/MAG welding with solid wires of steel, stainless steel, or aluminum, as well as cored-wires with or without shielding gas. ESAB's proven technology and software provide reliability and outstanding welding performance. Features Equipped with V/A digital meter with hold feature Creep start – gradual feed of wire for ultimate starts Adjustable wire feed speed Adjustable burnback timer – gives correct stick-out Spot welding timer Outstanding welding characteristics – efficient, high-quality welding Wide current and voltage range – multi-purpose applications Spool gun on-demand Sturdy, galvanized metal casing with air filter (optional)

The MigMaster 215 Pro/280 Pro are sturdy and robust step-controlled welding power units. They are intended for medium (215 Pro) to heavy-duty (280 Pro) MIG/MAG welding with solid wires of steel, stainless steel, or aluminum, as well as cored-wires with or without shielding gas. ESAB's proven technology and software provide reliability and outstanding welding performance.

Features

  • Equipped with V/A digital meter with hold feature
  • Creep start – gradual feed of wire for ultimate starts
  • Adjustable wire feed speed
  • Adjustable burnback timer – gives correct stick-out
  • Spot welding timer
  • Outstanding welding characteristics – efficient, high-quality welding
  • Wide current and voltage range – multi-purpose applications
  • Spool gun on-demand
  • Sturdy, galvanized metal casing with air filter (optional)
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number MIGMASTER 215 Pro/280 Pro
Product Name Step-controlled Welding Power Units
Equipment Type Complete System; PowerSource / Station
Process Capability Welding; MIG (GMAW)
Material Capability Steel, Stainless Steel, and Aluminum, as Well as Cored Wires with or Without Shielding Gas
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Desoldering Nozzles - 4795932 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Multiple-process Welding Machine with Warrior Feed 304 - Warrior 500 - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Advanced Capacitor Discharge Welder - NCD+ 3200 - Nelson Fastener Systems
Specs
Equipment Type PowerSource / Station
Process Capability Welding; Stud / Nut Welding
Material Capability Aluminum (TFTA), Steel/Stainless (TFTC/S)
View Details