Nelson Fastener Systems Advanced Capacitor Discharge Welder NCD+ 3200

Description
The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and 1600t are the ideal tools to weld up to 3/8” (M10) CD studs in GAP or CONTACT mode. These systems offer a wide range of features and benefits such as STUD EXPERTTM and PROCESS MONITORING, that make setup and operation simplified for the user. The process saves time and money with the split second fastening of studs to thin sheet metal, aluminum, brass, and other alloys.
Description
The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and 1600t are the ideal tools to weld up to 3/8” (M10) CD studs in GAP or CONTACT mode. These systems offer a wide range of features and benefits such as STUD EXPERTTM and PROCESS MONITORING, that make setup and operation simplified for the user. The process saves time and money with the split second fastening of studs to thin sheet metal, aluminum, brass, and other alloys.

Suppliers

Company
Product
Description
Supplier Links
Advanced Capacitor Discharge Welder - NCD+ 3200 - Nelson Fastener Systems
Elyria, OH, USA
Advanced Capacitor Discharge Welder
NCD+ 3200
Advanced Capacitor Discharge Welder NCD+ 3200
The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and 1600t are the ideal tools to weld up to 3/8” (M10) CD studs in GAP or CONTACT mode. These systems offer a wide range of features and benefits such as STUD EXPERTTM and PROCESS MONITORING, that make setup and operation simplified for the user. The process saves time and money with the split second fastening of studs to thin sheet metal, aluminum, brass, and other alloys.

The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and 1600t are the ideal tools to weld up to 3/8” (M10) CD studs in GAP or CONTACT mode. These systems offer a wide range of features and benefits such as STUD EXPERTTM and PROCESS MONITORING, that make setup and operation simplified for the user. The process saves time and money with the split second fastening of studs to thin sheet metal, aluminum, brass, and other alloys.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Welding, Brazing, and Soldering Equipment
Product Number NCD+ 3200
Product Name Advanced Capacitor Discharge Welder
Equipment Type PowerSource / Station
Process Capability Welding; Stud / Nut Welding
Material Capability Aluminum (TFTA), Steel/Stainless (TFTC/S)
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering Iron Tips - 2024524 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Aristo™ Feed 3004 U82 Plus with Mig 4002c/6502c Power Supply -  - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details
Advanced Capacitor Discharge Welder - NCD+ 1000t/1600t - Nelson Fastener Systems
Specs
Equipment Type PowerSource / Station
Process Capability Welding; Stud / Nut Welding
Material Capability Mild Steel, Stainless Steel, Aluminum, Brass, Copper, Ni-based Superalloys, Titanium
View Details