ESAB Welding and Cutting Products Multiple-process Welding Machine with Warrior Feed 304 Warrior 500

Description
Warrior™ by ESAB - the breakthrough welding machine you need to expand your skills. Warrior was designed with input from real-world welders and built with ESAB's leading-edge engineering to be a machine that's as rugged and reliable as you are. Features Multi-Process - Warrior is designed for GMAW (MIG), FCAW (Flux-Cored), SMAW (Stick), and GTAW (TIG) welding, as well as ACAG (Arc Gouging), and delivers up to 500 Amps @ 60% duty cycle Welds .030-5/64 in. Flux-Cored and Solid wires Great short arc performance with 500 Amps Full range of stick capabilities with excellent 7018 and 6010 performance Arc Gouges with electrodes up to 3/8 in. diameter Inverter technology - increased energy efficiency and more power from a lighter, smaller, and more portable unit Generator friendly - compatible to work with generators when power is not accessible in the field Autofan - reduces energy consumption and dirt intake High-Duty cycle - for long runs across a variety of applications Automatic Hot Start / Variable Arc Control - Optimize settings with total arc control - hot start, arc force, and inductance settings. Allows the welder to fine-tune the arc to get best possible weld performance Connection Cable set - power, gas and control cables are in an all-in-one bundle with quick disconnect plugs reduce set-up time. And they're housed in a tough, protective cover so your cables will last longer Easy to use - simple and clear user interface so you'll be in production quickly All-in-one-panel - all of your controls, including your power switch, are located on the front panel Read-anywhere display - easy to read settings outdoors and from a wide range of angles Ergonomically designed handles - built to withstand mechanical hoisting Durable and rugged - IP23 rating for outdoor and indoor use in rough environments Power Source Features|Multi-volta ge – ready to work anywhere Inverter technology – increased energy efficiency and more power from a lighter, smaller, and more portable unit Provides superior starts and an extremely smooth and stable arc transfer with excellent weld finishes
Description
Warrior™ by ESAB - the breakthrough welding machine you need to expand your skills. Warrior was designed with input from real-world welders and built with ESAB's leading-edge engineering to be a machine that's as rugged and reliable as you are. Features Multi-Process - Warrior is designed for GMAW (MIG), FCAW (Flux-Cored), SMAW (Stick), and GTAW (TIG) welding, as well as ACAG (Arc Gouging), and delivers up to 500 Amps @ 60% duty cycle Welds .030-5/64 in. Flux-Cored and Solid wires Great short arc performance with 500 Amps Full range of stick capabilities with excellent 7018 and 6010 performance Arc Gouges with electrodes up to 3/8 in. diameter Inverter technology - increased energy efficiency and more power from a lighter, smaller, and more portable unit Generator friendly - compatible to work with generators when power is not accessible in the field Autofan - reduces energy consumption and dirt intake High-Duty cycle - for long runs across a variety of applications Automatic Hot Start / Variable Arc Control - Optimize settings with total arc control - hot start, arc force, and inductance settings. Allows the welder to fine-tune the arc to get best possible weld performance Connection Cable set - power, gas and control cables are in an all-in-one bundle with quick disconnect plugs reduce set-up time. And they're housed in a tough, protective cover so your cables will last longer Easy to use - simple and clear user interface so you'll be in production quickly All-in-one-panel - all of your controls, including your power switch, are located on the front panel Read-anywhere display - easy to read settings outdoors and from a wide range of angles Ergonomically designed handles - built to withstand mechanical hoisting Durable and rugged - IP23 rating for outdoor and indoor use in rough environments Power Source Features|Multi-volta ge – ready to work anywhere Inverter technology – increased energy efficiency and more power from a lighter, smaller, and more portable unit Provides superior starts and an extremely smooth and stable arc transfer with excellent weld finishes

Suppliers

Company
Product
Description
Supplier Links
Multiple-process Welding Machine with Warrior Feed 304 - Warrior 500 - ESAB Welding and Cutting Products
Florence, SC, USA
Multiple-process Welding Machine with Warrior Feed 304
Warrior 500
Multiple-process Welding Machine with Warrior Feed 304 Warrior 500
Warrior™ by ESAB - the breakthrough welding machine you need to expand your skills. Warrior was designed with input from real-world welders and built with ESAB's leading-edge engineering to be a machine that's as rugged and reliable as you are. Features Multi-Process - Warrior is designed for GMAW (MIG), FCAW (Flux-Cored), SMAW (Stick), and GTAW (TIG) welding, as well as ACAG (Arc Gouging), and delivers up to 500 Amps @ 60% duty cycle Welds .030-5/64 in. Flux-Cored and Solid wires Great short arc performance with 500 Amps Full range of stick capabilities with excellent 7018 and 6010 performance Arc Gouges with electrodes up to 3/8 in. diameter Inverter technology - increased energy efficiency and more power from a lighter, smaller, and more portable unit Generator friendly - compatible to work with generators when power is not accessible in the field Autofan - reduces energy consumption and dirt intake High-Duty cycle - for long runs across a variety of applications Automatic Hot Start / Variable Arc Control - Optimize settings with total arc control - hot start, arc force, and inductance settings. Allows the welder to fine-tune the arc to get best possible weld performance Connection Cable set - power, gas and control cables are in an all-in-one bundle with quick disconnect plugs reduce set-up time. And they're housed in a tough, protective cover so your cables will last longer Easy to use - simple and clear user interface so you'll be in production quickly All-in-one-panel - all of your controls, including your power switch, are located on the front panel Read-anywhere display - easy to read settings outdoors and from a wide range of angles Ergonomically designed handles - built to withstand mechanical hoisting Durable and rugged - IP23 rating for outdoor and indoor use in rough environments Power Source Features|Multi-volta ge – ready to work anywhere Inverter technology – increased energy efficiency and more power from a lighter, smaller, and more portable unit Provides superior starts and an extremely smooth and stable arc transfer with excellent weld finishes

Warrior™ by ESAB - the breakthrough welding machine you need to expand your skills. Warrior was designed with input from real-world welders and built with ESAB's leading-edge engineering to be a machine that's as rugged and reliable as you are.

Features

  • Multi-Process - Warrior is designed for GMAW (MIG), FCAW (Flux-Cored), SMAW (Stick), and GTAW (TIG) welding, as well as ACAG (Arc Gouging), and delivers up to 500 Amps @ 60% duty cycle
  • Welds .030-5/64 in. Flux-Cored and Solid wires
  • Great short arc performance with 500 Amps
  • Full range of stick capabilities with excellent 7018 and 6010 performance
  • Arc Gouges with electrodes up to 3/8 in. diameter
  • Inverter technology - increased energy efficiency and more power from a lighter, smaller, and more portable unit
  • Generator friendly - compatible to work with generators when power is not accessible in the field
  • Autofan - reduces energy consumption and dirt intake
  • High-Duty cycle - for long runs across a variety of applications
  • Automatic Hot Start / Variable Arc Control - Optimize settings with total arc control - hot start, arc force, and inductance settings. Allows the welder to fine-tune the arc to get best possible weld performance
  • Connection Cable set - power, gas and control cables are in an all-in-one bundle with quick disconnect plugs reduce set-up time. And they're housed in a tough, protective cover so your cables will last longer
  • Easy to use - simple and clear user interface so you'll be in production quickly
  • All-in-one-panel - all of your controls, including your power switch, are located on the front panel
  • Read-anywhere display - easy to read settings outdoors and from a wide range of angles
  • Ergonomically designed handles - built to withstand mechanical hoisting
  • Durable and rugged - IP23 rating for outdoor and indoor use in rough environments
  • Power Source Features|Multi-voltage – ready to work anywhere
  • Inverter technology – increased energy efficiency and more power from a lighter, smaller, and more portable unit
  • Provides superior starts and an extremely smooth and stable arc transfer with excellent weld finishes
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number Warrior 500
Product Name Multiple-process Welding Machine with Warrior Feed 304
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Phase Three Phase Power
Maximum Duty Cycle 6 to 1 %
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 122200 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Power Source - ARISTO MIG 5000iR - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding
AC Input Voltage International Power or Voltages - 50 Hz
View Details
Versatile, Mid-Range System - Series 4900 - Nelson Fastener Systems
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Max Amperage @ Duty Cycle 2100 Amps
View Details