ESAB Welding and Cutting Products Plasmarc Cutting & Gouging System ESP-101

Description
The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is ideal for a variety of mechanized cutting applications. ~Equipped with the patented PT-37 torch, it cuts up to 1 in. using air as the plasma and shielding gas. Utilizing a blowback start and an electronically controlled pilot arc, the PT-37 sets a new standard for starting reliability, cutting characteristics and consumable life. Features 100% Duty Cycle for enhanced productivity allowing for continuous operation even at maximum thickness. Utilizes a "drawn arc" to initiate the cut which eliminates high frequency interference from the starting circuits. Electronically controlled pilot arc provides for consistent starting and longer consumable life. Gouging mode allows for higher operating voltages at a reduced current for demanding mechanized plasma gouging applications which require long arcs. Full CNC/Robotic interface with Arc Voltage Height Control support is standard. Adapter plugs to match competitive system interface cables are available. An optional remote starting system allows the torch to be located up to 150 ft. (45m) away from the power supply. Machined torch body with 1 3/8 in. (35mm) metal handle, available with and without 32 pitch rack to fit industry standard torch holders. Robust machined torch components provide for reliability, durability and ease of maintenance. Metal nozzle and shield stand up to the toughest cutting conditions. Wear parts are available individually, in sets and in value packs which eases ordering and saves money. One year warranty on torch
Description
The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is ideal for a variety of mechanized cutting applications. ~Equipped with the patented PT-37 torch, it cuts up to 1 in. using air as the plasma and shielding gas. Utilizing a blowback start and an electronically controlled pilot arc, the PT-37 sets a new standard for starting reliability, cutting characteristics and consumable life. Features 100% Duty Cycle for enhanced productivity allowing for continuous operation even at maximum thickness. Utilizes a "drawn arc" to initiate the cut which eliminates high frequency interference from the starting circuits. Electronically controlled pilot arc provides for consistent starting and longer consumable life. Gouging mode allows for higher operating voltages at a reduced current for demanding mechanized plasma gouging applications which require long arcs. Full CNC/Robotic interface with Arc Voltage Height Control support is standard. Adapter plugs to match competitive system interface cables are available. An optional remote starting system allows the torch to be located up to 150 ft. (45m) away from the power supply. Machined torch body with 1 3/8 in. (35mm) metal handle, available with and without 32 pitch rack to fit industry standard torch holders. Robust machined torch components provide for reliability, durability and ease of maintenance. Metal nozzle and shield stand up to the toughest cutting conditions. Wear parts are available individually, in sets and in value packs which eases ordering and saves money. One year warranty on torch

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Cutting & Gouging System - ESP-101 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Cutting & Gouging System
ESP-101
Plasmarc Cutting & Gouging System ESP-101
The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is ideal for a variety of mechanized cutting applications. ~Equipped with the patented PT-37 torch, it cuts up to 1 in. using air as the plasma and shielding gas. Utilizing a blowback start and an electronically controlled pilot arc, the PT-37 sets a new standard for starting reliability, cutting characteristics and consumable life. Features 100% Duty Cycle for enhanced productivity allowing for continuous operation even at maximum thickness. Utilizes a "drawn arc" to initiate the cut which eliminates high frequency interference from the starting circuits. Electronically controlled pilot arc provides for consistent starting and longer consumable life. Gouging mode allows for higher operating voltages at a reduced current for demanding mechanized plasma gouging applications which require long arcs. Full CNC/Robotic interface with Arc Voltage Height Control support is standard. Adapter plugs to match competitive system interface cables are available. An optional remote starting system allows the torch to be located up to 150 ft. (45m) away from the power supply. Machined torch body with 1 3/8 in. (35mm) metal handle, available with and without 32 pitch rack to fit industry standard torch holders. Robust machined torch components provide for reliability, durability and ease of maintenance. Metal nozzle and shield stand up to the toughest cutting conditions. Wear parts are available individually, in sets and in value packs which eases ordering and saves money. One year warranty on torch

The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is ideal for a variety of mechanized cutting applications. ~Equipped with the patented PT-37 torch, it cuts up to 1 in. using air as the plasma and shielding gas. Utilizing a blowback start and an electronically controlled pilot arc, the PT-37 sets a new standard for starting reliability, cutting characteristics and consumable life.

Features

  • 100% Duty Cycle for enhanced productivity allowing for continuous operation even at maximum thickness.
  • Utilizes a "drawn arc" to initiate the cut which eliminates high frequency interference from the starting circuits.
  • Electronically controlled pilot arc provides for consistent starting and longer consumable life.
  • Gouging mode allows for higher operating voltages at a reduced current for demanding mechanized plasma gouging applications which require long arcs.
  • Full CNC/Robotic interface with Arc Voltage Height Control support is standard.
  • Adapter plugs to match competitive system interface cables are available.
  • An optional remote starting system allows the torch to be located up to 150 ft. (45m) away from the power supply.
  • Machined torch body with 1 3/8 in. (35mm) metal handle, available with and without 32 pitch rack to fit industry standard torch holders.
  • Robust machined torch components provide for reliability, durability and ease of maintenance.
  • Metal nozzle and shield stand up to the toughest cutting conditions.
  • Wear parts are available individually, in sets and in value packs which eases ordering and saves money.
  • One year warranty on torch
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number ESP-101
Product Name Plasmarc Cutting & Gouging System
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 2 to 54 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Proline 2200 High Current Density Plasma Cutting System -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel
Thickness Capability Mild Steel - .036" to 2", Stainless Steel - .036" to 1"
View Details
Plasmarc Manual Cutting Torches - PT-17A / PT-17AM - ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 4.16666666666667E-02
View Details
UNI-BUG III - UNI-2800 - BUG-O Systems, Inc.
BUG-O Systems, Inc.
Specs
Equipment Type Motion Control
AC Input Voltage 115/120V_60Hz
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details