ESAB Welding and Cutting Products Plasmarc Cutting & Gouging System DEUCE PACK 150

Description
With 300 amps of plasma cutting and gouging power, this heavy-duty system is the ideal choice for foundries, mining, logging equipment repair and other industrial applications. It handles even the heaviest materials with the capacity to cut up to 4 in. (101.6 mm) manually and can be used for mechanized cutting. Features Eliminates carbon arc fumes with excellent plasma gouging capacity–removes up to 77 lbs. (35 kg) of metal an hour For exceptional versatility, separates into two 150 Amp consoles for smaller scale applications Adjustable output down to 30 Amps facilitates cutting of thinner metals Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply Leather sheath wrapped torch–protects torch leads from abrasion and molten metal Cuts with air, nitrogen, argon-hydrogen mixtures or nitrogen-hydrogen mixtures Built-In CNC interface provides easy connection of automation applications Torch design provides perfect electrode centering– provides longer tip life by minimizing the possibility of double-arcing Torch spare parts kit supplied with each outfit–ample supply of spare parts at no additional cost to minimize downtime Thermal overload switches–prevents damage if unit overheats due to insufficient air flow Line voltage compensation Automatic intermittent cutting–additional capability, permits continuous cutting of grates, expanded metal, heavy screen material, etc. One year warranty on torch
Description
With 300 amps of plasma cutting and gouging power, this heavy-duty system is the ideal choice for foundries, mining, logging equipment repair and other industrial applications. It handles even the heaviest materials with the capacity to cut up to 4 in. (101.6 mm) manually and can be used for mechanized cutting. Features Eliminates carbon arc fumes with excellent plasma gouging capacity–removes up to 77 lbs. (35 kg) of metal an hour For exceptional versatility, separates into two 150 Amp consoles for smaller scale applications Adjustable output down to 30 Amps facilitates cutting of thinner metals Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply Leather sheath wrapped torch–protects torch leads from abrasion and molten metal Cuts with air, nitrogen, argon-hydrogen mixtures or nitrogen-hydrogen mixtures Built-In CNC interface provides easy connection of automation applications Torch design provides perfect electrode centering– provides longer tip life by minimizing the possibility of double-arcing Torch spare parts kit supplied with each outfit–ample supply of spare parts at no additional cost to minimize downtime Thermal overload switches–prevents damage if unit overheats due to insufficient air flow Line voltage compensation Automatic intermittent cutting–additional capability, permits continuous cutting of grates, expanded metal, heavy screen material, etc. One year warranty on torch

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Cutting & Gouging System - DEUCE PACK 150 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Cutting & Gouging System
DEUCE PACK 150
Plasmarc Cutting & Gouging System DEUCE PACK 150
With 300 amps of plasma cutting and gouging power, this heavy-duty system is the ideal choice for foundries, mining, logging equipment repair and other industrial applications. It handles even the heaviest materials with the capacity to cut up to 4 in. (101.6 mm) manually and can be used for mechanized cutting. Features Eliminates carbon arc fumes with excellent plasma gouging capacity–removes up to 77 lbs. (35 kg) of metal an hour For exceptional versatility, separates into two 150 Amp consoles for smaller scale applications Adjustable output down to 30 Amps facilitates cutting of thinner metals Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply Leather sheath wrapped torch–protects torch leads from abrasion and molten metal Cuts with air, nitrogen, argon-hydrogen mixtures or nitrogen-hydrogen mixtures Built-In CNC interface provides easy connection of automation applications Torch design provides perfect electrode centering– provides longer tip life by minimizing the possibility of double-arcing Torch spare parts kit supplied with each outfit–ample supply of spare parts at no additional cost to minimize downtime Thermal overload switches–prevents damage if unit overheats due to insufficient air flow Line voltage compensation Automatic intermittent cutting–additional capability, permits continuous cutting of grates, expanded metal, heavy screen material, etc. One year warranty on torch

With 300 amps of plasma cutting and gouging power, this heavy-duty system is the ideal choice for foundries, mining, logging equipment repair and other industrial applications. It handles even the heaviest materials with the capacity to cut up to 4 in. (101.6 mm) manually and can be used for mechanized cutting.

Features

  • Eliminates carbon arc fumes with excellent plasma gouging capacity–removes up to 77 lbs. (35 kg) of metal an hour
  • For exceptional versatility, separates into two 150 Amp consoles for smaller scale applications
  • Adjustable output down to 30 Amps facilitates cutting of thinner metals
  • Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply
  • Leather sheath wrapped torch–protects torch leads from abrasion and molten metal
  • Cuts with air, nitrogen, argon-hydrogen mixtures or nitrogen-hydrogen mixtures
  • Built-In CNC interface provides easy connection of automation applications
  • Torch design provides perfect electrode centering– provides longer tip life by minimizing the possibility of double-arcing
  • Torch spare parts kit supplied with each outfit–ample supply of spare parts at no additional cost to minimize downtime
  • Thermal overload switches–prevents damage if unit overheats due to insufficient air flow
  • Line voltage compensation
  • Automatic intermittent cutting–additional capability, permits continuous cutting of grates, expanded metal, heavy screen material, etc.
  • One year warranty on torch
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number DEUCE PACK 150
Product Name Plasmarc Cutting & Gouging System
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Input Current 9 to 224 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

HyPerformance HPR400XD Hyperformance Series Plasma Cutter -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel, Aluminum
Thickness Capability Mild Steel - 1-1/2" - 3.2", Stainless Steel - 1-3/4" to 3.2", Aluminum - 1-3/4" to 3.2"
View Details
Plasma Cutting System - Powermax105 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Input Current 22 to 58 amps
View Details
Programmable Shape Machine - BUG-6154 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
AC Input Voltage International Power or Voltages - 50 Hz
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details