Clippard Push-Quick Fitting PQ-BC05P

Description
Push-Quick Bulkhead Connector, 5/32", 1/8" NPT
Request a Quote
Description
Push-Quick Bulkhead Connector, 5/32", 1/8" NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Push-Quick Fitting, part number PQ-BC05P, is a bulkhead connector designed for use with 5/32" tubing and features a 1/8" NPT thread. It has a hex size of 9/16" and a length of 1.052". This fitting is suitable for applications requiring quick and reliable connections in pneumatic systems. The product is supplied with pre-applied sealant, enhancing its sealing capabilities. Its design allows for easy installation and removal, making it a practical choice for engineers looking for efficient fluid transfer solutions.

Datasheet Summary
Powered by GS/AI

The Push-Quick Fitting, part number PQ-BC05P, is a bulkhead connector designed for use with 5/32" tubing and features a 1/8" NPT thread. It has a hex size of 9/16" and a length of 1.052". This fitting is suitable for applications requiring quick and reliable connections in pneumatic systems. The product is supplied with pre-applied sealant, enhancing its sealing capabilities. Its design allows for easy installation and removal, making it a practical choice for engineers looking for efficient fluid transfer solutions.

Suppliers

Company
Product
Description
Supplier Links
Push-Quick Fitting - PQ-BC05P - Clippard
Cincinnati, OH, United States
Push-Quick Fitting
PQ-BC05P
Push-Quick Fitting PQ-BC05P
Push-Quick Bulkhead Connector, 5/32", 1/8" NPT

Push-Quick Bulkhead Connector, 5/32", 1/8" NPT

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number PQ-BC05P
Product Name Push-Quick Fitting
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/8 NPT
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connect Assembly - MQC-V2 - Clippard
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
2 suppliers
Push-Quick Female Elbow, 5/16”, 1/4” NPT - PQ-FE10Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Push-Quick Reducer Union - PQ-RU0504 - Clippard
Specs
Fitting Type Tube Fitting; Reducer Fitting
View Details
Push-Quick Fitting - PQ-SU05 - Clippard
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details