The #10-32 to 3/32,Äù ID Hose Connector, designated as CT0-3, features a #10-32 male thread and is designed for use with 3/32,Äù inner diameter hoses. The fitting has an overall length of 0.312 inches and a hex size of 5/16 inches. It is constructed from materials that are electroless nickel-plated, ensuring durability and resistance to corrosion. A gasket is included but not installed, which may be necessary for certain applications. This connector is part of Clippard's Minimatic® series, which is known for its reliability in pneumatic systems. The product is sold in packs of five.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | CT0-3 |
| Product Name | #10-32 to 3/32” ID Hose Connector |
| Fitting Type | Hose Fitting |