The Minimatic™ S4F is a #10-32 female to 1/8" ID barb swivel fitting made of brass with electroless nickel plating, designed for low-pressure fluid connections in instrumentation applications. It has a 5/16" hex wrench flat for installation and a total length of 0.871", with a gasket included but not pre-installed. The fitting is rated for use with 1/8" inner diameter tubing and should not be used as a constant rotation junction. A maximum torque of 9 inch-pounds is recommended for sealing.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | S4F |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Swivel Fitting; Coupling Fitting |