TV-2SFP is a 2-way normally-closed spool valve with detented actuation, featuring a 1/8" NPT inlet and a plastic toggle. It has a brass body, nitrile seals, and a stainless steel stem and spring. The valve handles air, water, or oil with a maximum input pressure of 150 psig and an air flow of 4.5 scfm at 50 psig or 8 scfm at 100 psig. Mounting is via a 15/32-32 thread with nut and lockwashers included. The actuation force to rotate the toggle is 12 oz. nominal.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TV-2SFP |
| Product Name | 2-Way Toggle Valve |
| Valve Type | Directional; Spool; Toggle |
| Primary Material | Brass / Bronze |
| Media | Water; Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |