Clippard Shuttle Valve JSV-2YWY

Description
J-Series Shuttle Valve, 1/4" Female Outlet, 1/4" Male Inlet, 1/4" Female Inlet
Request a Quote
Description
J-Series Shuttle Valve, 1/4" Female Outlet, 1/4" Male Inlet, 1/4" Female Inlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JSV-2YWY is a poppet type shuttle valve designed for use with air, water, or oil. It features a brass body, Delrin poppet, and nitrile seal, ensuring durability and reliability in various applications. The valve has a maximum input pressure of 300 psig for air and 1,000 psig for hydraulic systems. It allows for air flow rates of 30 scfm at 50 psig and 50 scfm at 100 psig. The valve operates by allowing flow from either port "A" or "B" to port "C," with a pressure requirement to shift of approximately 1 psig. It can be mounted directly or in-line, making it versatile for different installation scenarios. Note that shuttle valves should not be used as pressure selectors.

Datasheet Summary
Powered by GS/AI

The JSV-2YWY is a poppet type shuttle valve designed for use with air, water, or oil. It features a brass body, Delrin poppet, and nitrile seal, ensuring durability and reliability in various applications. The valve has a maximum input pressure of 300 psig for air and 1,000 psig for hydraulic systems. It allows for air flow rates of 30 scfm at 50 psig and 50 scfm at 100 psig. The valve operates by allowing flow from either port "A" or "B" to port "C," with a pressure requirement to shift of approximately 1 psig. It can be mounted directly or in-line, making it versatile for different installation scenarios. Note that shuttle valves should not be used as pressure selectors.

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - JSV-2YWY - Clippard
Cincinnati, OH, United States
Shuttle Valve
JSV-2YWY
Shuttle Valve JSV-2YWY
J-Series Shuttle Valve, 1/4" Female Outlet, 1/4" Male Inlet, 1/4" Female Inlet

J-Series Shuttle Valve, 1/4" Female Outlet, 1/4" Male Inlet, 1/4" Female Inlet

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number JSV-2YWY
Product Name Shuttle Valve
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Miniature Pinch Valve - NPV4-1C-27-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Number of Ports 2
View Details
GNV Needle Valve, Direct Mount, 3/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Compact Air Valve - ESO-3*-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - ET-2-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details