S40-4004 is a 1/8" to 1/8" ID hose swivel fitting with a 5/16" hex body and a #10-32 male thread, designed for fluid connection applications. The fitting includes a nitrile gasket, not installed, and is electroless nickel-plated. Its dimensions are 0.871" in length "A" and 0.611" in height "R". The part is packaged in quantities of five per pack and complies with RoHS standards.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | S40-4004 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Tee Fitting; Swivel Fitting |